24LC128T-E/MNY by Microchip Technology

128Kb I2C compatible 2-wire Serial EEPROM

Status: Active
Series: 24LC128
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The Microchip Technology Inc. 24AA128/24LC128/ 24FC128 (24XX128*) is a 16K x 8 (128 Kbit) Serial Electrically Erasable PROM (EEPROM), capable of operation across a broad voltage range (1.7V to 5.5V). It has been developed for advanced, low-power applications such as personal communications or data acquisition. This device also has a page write capability of up to 64 bytes of data. This device is capable of both random and sequential reads up to the 128K boundary. Functional address lines allow up to eight devices on the same bus, for up to 1 Mbit address space. This device is available in the standard 8-pin plastic DIP, SOIC (3.90 mm and 5.28 mm), TSSOP, MSOP, DFN, and Chip Scale packages.

Where to Buy

Prices starting from US$0.71

Distributor Stock
Logo for Farnell
Farnell
from US$0.79
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.84
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.85
-
Buy Now
Logo for Microchip Technology
Microchip Technology
from US$0.71
-
Buy Now
Logo for RS Americas
RS Americas
from US$1.32
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Features

Single Supply with Operation down to 1.7V for 24AA128/24FC128 devices, 2.5V for 24LC128 devices
Low-Power CMOS Technology: - Write current 3 mA, typical - Standby current 100 nA, typical
2-Wire Serial Interface, I2Câ„¢ Compatible
Cascadable up to Eight Devices
Schmitt Trigger Inputs for Noise Suppression
Output Slope Control to Eliminate Ground Bounce
100 kHz and 400 kHz Clock Compatibility
1 MHz Clock for FC Versions
Page Write Time 5 ms, typical
Self-Timed Erase/Write Cycle
64-Byte Page Write Buffer
Hardware Write-Protect
ESD Protection >4000V
More than 1 Million Erase/Write Cycles
Data Retention > 200 years
Factory Programming Available

Specifications

Density (Organization) 128K bits (x8)
Operating Voltage Min. (V) 2.5
Oper Voltage Max (V) 5.5
Max. Clock Freq. 400 kHz
Page Size (bytes) 64
Write Protected True
Write Protect Scheme Full Array
Endurance 1,000,000
Data Retention (Years) 0
Battery Backup False
Pins | Packaging 8 | TDFN
Temp Range -40C to +125C
Packing Media Tape and reel (3300)

Resources


Application Notes
AN974 - Interfacing I2C™ Serial EEPROMs to PICmicro® Microcontrollers
AN976 - Using the MSSP Module to Interface I2C? Serial EEPROMs with PIC16 Devices
AN979 - Interfacing I2Câ„¢ Serial EEPROMs to PIC18 Devices
AN982 - Interfacing I2C Serial EEPROMs to PIC10 and PIC12 Devices
AN989 - Using the MSSP Module to Interface I2C? Serial EEPROMs with PIC18 Devices
AN991 - Using the C18 Compiler and the MSSP to Interface I2Câ„¢ EEPROMs with PIC18 Devices
AN997 - Using the C18 Compiler to Interface I2C? Serial EEPROMs with PIC18 Devices
AN1019 - EEPROM Endurance Tutorial
AN1028 - Recommended Usage of Microchip I2C? Serial EEPROM Devices
AN1079 - Using the C30 Compiler and the I2C? Peripheral to Interface Serial EEPROMs with dsPIC33F
AN1100 - Using the C30 Compiler to Interface Serial EEPROMs with dsPIC33F
AN1113 - Using C and a Hardware Module to Interface 8051 MCUs with I2C Serial EEPROMs
AN1147 - Interfacing 8051 MCUs with I2C Serial EEPROMs
AN1190 - Using ASM and a Hardware Module to Interface 8051 MCUs with I2C(TM) Serial EEPROMs
AN1195 - Using C to Interface 8051 MCUs with I2C(TM) Serial EEPROMs
AN1418 - Adding Flexibility by Using Multiple Footprints for I2C Serial EEPROMs




Environmental Information

JEDEC Indicator e4
ROHS Compliant
China EFUP Compliant
Device Weight (g) 0.0143
Shipping Weight (kg) 0.248485
Lead Count 8
Package Type TDFN
Package Width or Size 2x3x0.8mm
Soldering Composition NiPdAu

Alternative Descriptions

Eeprom, Aec-Q100, 128Kbit, -40To125Deg C | Newark Electronics
EEPROM Serial-I2C 128K-bit 16K x 8 3.3V/5V 8-Pin TDFN EP T/R | Avnet America
128K, 16K X 8, 2.5V SER EE EXT | Microchip Technology
128K, 16K X 8, 2.5V SER EE, EXT | Microchip Technology Inc. 24LC128T-E/MNY | RS Americas
EEPROM, AEC-Q100, 128KBIT, -40TO125DEG C | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 24LC128T-E/MNY?

Additional datasheets, footprints and schematics for 24LC128T-E/MNY are listed on our Part Details page. You can also find images and similar parts to 24LC128T-E/MNY on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 24LC128T-E/MNY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 24LC128T-E/MNY price breaks, MOQs, lead times, inventory and SKUs from distributors.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 24LC128T-E/MNY you can contact the distributor directly for product support, shipping queries etc.

Is the 24LC128T-E/MNY RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Microchip Technology.

Which authorised distributors for 24LC128T-E/MNY have stock available?

Authorised distributors including Newark Electronics, Avnet America, Microchip Technology, RS Americas and Farnell have stock available or on a lead time for 24LC128T-E/MNY.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 24LC128T-E/MNY often in real-time on the comparison pages.

What if I can't find stock of 24LC128T-E/MNY?

You can fill out our help required form which you can use to request a quote for 24LC128T-E/MNY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay