Status: | Active |
---|---|
Series: | 24LC128 |
RoHS: | Compliant |
No distributors results available
Single Supply with Operation down to 1.7V for 24AA128/24FC128 devices, 2.5V for 24LC128 devices |
Low-Power CMOS Technology: - Write current 3 mA, typical - Standby current 100 nA, typical |
2-Wire Serial Interface, I2Cā¢ Compatible |
Cascadable up to Eight Devices |
Schmitt Trigger Inputs for Noise Suppression |
Output Slope Control to Eliminate Ground Bounce |
100 kHz and 400 kHz Clock Compatibility |
1 MHz Clock for FC Versions |
Page Write Time 5 ms, typical |
Self-Timed Erase/Write Cycle |
64-Byte Page Write Buffer |
Hardware Write-Protect |
ESD Protection >4000V |
More than 1 Million Erase/Write Cycles |
Data Retention > 200 years |
Factory Programming Available |
Density (Organization) | 128K bits (x8) |
---|---|
Operating Voltage Min. (V) | 2.5 |
Oper Voltage Max (V) | 5.5 |
Max. Clock Freq. | 400 kHz |
Page Size (bytes) | 64 |
Write Protected | True |
Write Protect Scheme | Full Array |
Endurance | 1,000,000 |
Data Retention (Years) | 0 |
Battery Backup | False |
Board Design Files |
---|
Verilog Model - 24xx128 Devices |
IBIS Model - 24xx128 Devices |
Supporting Collateral |
---|
Serial EEPROM Cross Reference Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.1244 |
Shipping Weight (kg) | 0.266667 |
Lead Count | 8 |
Package Type | SOIJ |
Package Width or Size | .208in |
Soldering Composition | Matte Tin |
Where can I find additional details, specifications and documents for a 24LC128-I/SMRVF?
Additional datasheets, footprints and schematics for 24LC128-I/SMRVF are listed on our Part Details page. You can also find images and similar parts to 24LC128-I/SMRVF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 24LC128-I/SMRVF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 24LC128-I/SMRVF price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 24LC128-I/SMRVF you can contact the distributor directly for product support, shipping queries etc.
Is the 24LC128-I/SMRVF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for 24LC128-I/SMRVF have stock available?
There is no stock from authorised distributors for 24LC128-I/SMRVF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 24LC128-I/SMRVF often in real-time on the comparison pages.
What if I can't find stock of 24LC128-I/SMRVF?
You can fill out our help required form which you can use to request a quote for 24LC128-I/SMRVF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.