Status: | Active |
---|---|
Series: | 24LC1026 |
RoHS: | Compliant |
Prices starting from US$3.15
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.71
|
134
in stock
|
Buy Now | |
Microchip Technology
from US$3.15
|
3,000
in stock
|
Buy Now | |
Distrelec
from US$4.66
|
993
in stock
|
Buy Now | |
Newark Electronics
from US$3.73
|
500
in stock
|
Buy Now | |
element14
from US$3.87
|
409
in stock
|
Buy Now | |
Farnell
from US$3.75
|
409
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.79
|
219
in stock
|
Buy Now | |
Avnet Silica
-
|
2,100
in stock
|
Buy Now | |
Future Electronics
from US$3.61
|
-
|
Buy Now | |
Avnet America
from US$3.54
|
-
|
Buy Now | |
RS Americas
from US$3.66
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
128K x 8 (1024 Kbit) |
128-Byte Page Write Buffer |
Page Write Time 5 ms Max. |
Hardware Write-Protect Pin |
Factory Programming Available |
Operating voltage 2.5V to 5.5V |
Read current 450 uA, max. |
Standby current 5 uA, max. |
Cascadable up to Four Devices |
100 kHz and 400 kHz Clock Compatible |
Pb-Free and RoHS Compliant |
Density (Organization) | 1024K bits (x8) |
---|---|
Operating Voltage Min. (V) | 2.5 |
Oper Voltage Max (V) | 5.5 |
Max. Clock Freq. | 400 kHz |
Page Size (bytes) | 128 |
Write Protected | False |
Write Protect Scheme | Full Array |
Endurance | 1,000,000 |
Data Retention (Years) | 200 |
Pins | Packaging | 8 | SOIC |
Temp Range | -40C to +85C |
Packing Media | Tube (100) |
Board Design Files |
---|
Verilog Model - 24xx1026 Devices |
Brochures |
---|
Serial EEPROM - Automotive Brochure |
Corporate Product Selector Guide |
MPLAB® X IDE Product Overview |
Memory Products Brochure |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.078 |
Shipping Weight (kg) | 0.25 |
Lead Count | 8 |
Package Type | SOIC |
Package Width or Size | .150In(3.90mm) |
Soldering Composition | Matte Tin |
1M, 2.5V EE, A0 on top die bonded to Vdd, A0 on bottom die is NC | Microchip Technology |
Microchip EEPROM I²C 1MB 400kHz 900ns NSOIC | Distrelec |
1024K, 128K X 8, 2.5V Ser Ee, 128 Byte Page 8 Soic 3.90Mm(.150In) Tube Rohs Compliant: Yes |Microchip 24LC1026-I/SN | Newark Electronics |
SERIAL EEPROM, 1MBIT, 400KHZ, SOIC-8 | element14 |
IC: EEPROM memory | Transfer Multisort Elektronik |
1024K 128K X 8 2.5V SER EE, 128 B PAGE | RS |
EEPROM Serial-I2C 1M-bit 128K x 8 3.3V/5V 8-Pin SOIC N Tube | Avnet Silica |
24LC1026 Series 1 Mbit (128K x 8) 5.5 V SMT I2CÔ CMOS Serial EEPROM - SOIC-8 | Future Electronics |
IC, Memory, Type, Serial EEPROM,1Mbit (128Kx8),400KHz, SOIC-8 | Microchip Technology Inc. 24LC1026-I/SN | RS Americas |
Where can I find additional details, specifications and documents for a 24LC1026-I/SN?
Additional datasheets, footprints and schematics for 24LC1026-I/SN are listed on our Part Details page. You can also find images and similar parts to 24LC1026-I/SN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 24LC1026-I/SN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 24LC1026-I/SN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 24LC1026-I/SN fall under?
The 24LC1026-I/SN is listed under Semiconductors - ICs > Memory > EEPROM.
Can I view similar or alternative parts?
You can view similar parts to 24LC1026-I/SN when available in the EEPROM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 24LC1026-I/SN you can contact the distributor directly for product support, shipping queries etc.
Is the 24LC1026-I/SN RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for 24LC1026-I/SN have stock available?
Authorised distributors including Microchip Technology, Distrelec, Newark Electronics, element14 and Farnell have stock available or on a lead time for 24LC1026-I/SN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 24LC1026-I/SN often in real-time on the comparison pages.
What if I can't find stock of 24LC1026-I/SN?
You can fill out our help required form which you can use to request a quote for 24LC1026-I/SN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.