24LC1025-E/SM by Microchip Technology

1Mb I2C compatible 2-wire Serial EEPROM

Status: Active
Series: 24LC1025
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The Microchip Technology Inc. 24LC1025 is a 1024Kb (128K x 8) Serial Electrically Erasable PROM (EEPROM),  capable of operation across a broad voltage range (2.5V to 5.5V). It has been developed for advanced, low-power applications such as personal communications or data acquisition. This device has both byte write and page write capability of up to 128 bytes of data.

Where to Buy

Prices starting from US$3.24

Distributor Stock
Logo for RS
RS
from US$3.78
No stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$3.57
540
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$3.24
269
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$3.64
115
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$4.18
-
Buy Now
Logo for Microchip Technology
Microchip Technology
from US$3.24
-
Buy Now
Logo for RS Americas
RS Americas
from US$6.35
-
Buy Now
Logo for element14
element14
from US$3.84
-
Buy Now
Logo for Farnell
Farnell
from US$3.89
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Features

128K x 8 (1024 Kbit)
128-Byte Page Write Buffer
Page Write Time 5 ms Max.
Hardware Write-Protect Pin
Factory Programming Available
Operating voltage 2.5V to 5.5V
Read current 450 uA, max.
Standby current 5 uA, max.
Cascadable up to Four Devices
100 kHz and 400 kHz Clock Compatible
Pb-Free and RoHS Compliant

Specifications

Density (Organization) 1024K bits (x8)
Operating Voltage Min. (V) 2.5
Oper Voltage Max (V) 5.5
Max. Clock Freq. 400 kHz
Page Size (bytes) 128
Write Protected False
Write Protect Scheme Full Array
Endurance 1,000,000
Pins | Packaging 8 | SOIJ
Temp Range -40C to +125C
Packing Media Tube (90)

Resources


Application Notes
AN974 - Interfacing I2C™ Serial EEPROMs to PICmicro® Microcontrollers
AN976 - Using the MSSP Module to Interface I2C? Serial EEPROMs with PIC16 Devices
AN979 - Interfacing I2Câ„¢ Serial EEPROMs to PIC18 Devices
AN982 - Interfacing I2C Serial EEPROMs to PIC10 and PIC12 Devices
AN989 - Using the MSSP Module to Interface I2C? Serial EEPROMs with PIC18 Devices
AN991 - Using the C18 Compiler and the MSSP to Interface I2Câ„¢ EEPROMs with PIC18 Devices
AN997 - Using the C18 Compiler to Interface I2C? Serial EEPROMs with PIC18 Devices
AN1019 - EEPROM Endurance Tutorial
AN1028 - Recommended Usage of Microchip I2C? Serial EEPROM Devices
AN1079 - Using the C30 Compiler and the I2C? Peripheral to Interface Serial EEPROMs with dsPIC33F
AN1100 - Using the C30 Compiler to Interface Serial EEPROMs with dsPIC33F
AN1113 - Using C and a Hardware Module to Interface 8051 MCUs with I2C Serial EEPROMs
AN1147 - Interfacing 8051 MCUs with I2C Serial EEPROMs
AN1190 - Using ASM and a Hardware Module to Interface 8051 MCUs with I2C(TM) Serial EEPROMs
AN1195 - Using C to Interface 8051 MCUs with I2C(TM) Serial EEPROMs
AN1418 - Adding Flexibility by Using Multiple Footprints for I2C Serial EEPROMs




Environmental Information

JEDEC Indicator e3
ROHS Compliant
China EFUP Compliant
Device Weight (g) 0.1244
Shipping Weight (kg) 0.266667
Lead Count 8
Package Type SOIJ
Package Width or Size .208in
Soldering Composition Matte Tin

Alternative Descriptions

24LC1025 Series 1 Mb I2C 2 Wire (128K x 8) 2.5 V Serial EEPROM - SOIC-8 | Future Electronics
EEPROM Serial-I2C 1M-bit 128K x 8 3.3V/5V 8-Pin SOIJ Tube | Avnet America
1024K EEPROM 128Kx8 Serial-I2C SOIJ8 | RS
Eeprom, 1Mbit, -40 To 125Deg C Rohs Compliant: Yes |Microchip 24LC1025-E/SM | Newark Electronics
1024K, 128K X 8, 2.5V SER EE, 128 BYTE PAGE | Microchip Technology
1024K, 128K X 8, 2.5V SER EE, 128 BYTE PAGE, EXT8 SOIJ .208in TUBE | Microchip Technology Inc. 24LC1025-E/SM | RS Americas
EEPROM, 1MBIT, -40 TO 125DEG C | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 24LC1025-E/SM?

Additional datasheets, footprints and schematics for 24LC1025-E/SM are listed on our Part Details page. You can also find images and similar parts to 24LC1025-E/SM on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 24LC1025-E/SM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 24LC1025-E/SM price breaks, MOQs, lead times, inventory and SKUs from distributors.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 24LC1025-E/SM you can contact the distributor directly for product support, shipping queries etc.

Is the 24LC1025-E/SM RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Microchip Technology.

Which authorised distributors for 24LC1025-E/SM have stock available?

Authorised distributors including Future Electronics, Chip One Stop, Avnet America, RS and Newark Electronics have stock available or on a lead time for 24LC1025-E/SM.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 24LC1025-E/SM often in real-time on the comparison pages.

What if I can't find stock of 24LC1025-E/SM?

You can fill out our help required form which you can use to request a quote for 24LC1025-E/SM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay