24LC02BT-I/MNY More Semiconductors - ICs by Microchip Technology

2Kb I2C compatible 2-wire Serial EEPROM

Status: Active
Series: 24LC02B
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The Microchip Technology Inc. 24AA02/24LC02B is a 2Kb I2Câ„¢ compatible Serial EEPROM. The device is organized as one block of 256 x 8-bit memory with a 2-wire serial interface. Low-voltage design permits operation down to 1.7V, with standby and active currents of only 1 µA and 1 mA, respectively. The 24XX02 also has a page write capability for up to 8 bytes of data. The 24XX02 is available in the standard 8-pin PDIP, surface mount SOIC, TSSOP, 2x3 DFN and MSOP packages and is also available in the 5-lead SOT-23 package.

Where to Buy

Prices starting from US$0.27

Distributor Stock
Logo for Farnell
Farnell
from US$0.33
No stock
Buy Now
Logo for Microchip Technology
Microchip Technology
from US$0.27
3,100
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.34
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.31
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.35
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.52
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Features

Single supply with operation down to 2.5V for 24LC02B devices
Low-power CMOS technology
2-wire serial interface, I2Câ„¢ compatible
Schmitt Trigger inputs for noise suppression
Output slope control to eliminate ground bounce
100 kHz and 400 kHz clock compatibility
Page write time 3 ms, typical
More than 1 million erase/write cycles
Data retention >200 years

Specifications

Density (Organization) 2K bits (x8)
Operating Voltage Min. (V) 2.5
Oper Voltage Max (V) 5.5
Max. Clock Freq. 400 kHz
Page Size (bytes) 8
Write Protected False
Write Protect Scheme Whole Array
Endurance 1,000,000
Pins | Packaging 8 | TDFN
Temp Range -40C to +85C
Packing Media Tape and reel (3300)

Resources


Application Notes
AN974 - Interfacing I2C™ Serial EEPROMs to PICmicro® Microcontrollers
AN976 - Using the MSSP Module to Interface I2C? Serial EEPROMs with PIC16 Devices
AN979 - Interfacing I2Câ„¢ Serial EEPROMs to PIC18 Devices
AN982 - Interfacing I2C Serial EEPROMs to PIC10 and PIC12 Devices
AN989 - Using the MSSP Module to Interface I2C? Serial EEPROMs with PIC18 Devices
AN991 - Using the C18 Compiler and the MSSP to Interface I2Câ„¢ EEPROMs with PIC18 Devices
AN997 - Using the C18 Compiler to Interface I2C? Serial EEPROMs with PIC18 Devices
AN1019 - EEPROM Endurance Tutorial
AN1028 - Recommended Usage of Microchip I2C? Serial EEPROM Devices
AN1079 - Using the C30 Compiler and the I2C? Peripheral to Interface Serial EEPROMs with dsPIC33F
AN1100 - Using the C30 Compiler to Interface Serial EEPROMs with dsPIC33F
AN1113 - Using C and a Hardware Module to Interface 8051 MCUs with I2C Serial EEPROMs
AN1147 - Interfacing 8051 MCUs with I2C Serial EEPROMs
AN1190 - Using ASM and a Hardware Module to Interface 8051 MCUs with I2C(TM) Serial EEPROMs
AN1195 - Using C to Interface 8051 MCUs with I2C(TM) Serial EEPROMs
AN1418 - Adding Flexibility by Using Multiple Footprints for I2C Serial EEPROMs




Environmental Information

JEDEC Indicator e4
ROHS Compliant
China EFUP Compliant
Device Weight (g) 0.0143
Shipping Weight (kg) 0.248485
Lead Count 8
Package Type TDFN
Package Width or Size 2x3x0.8mm
Soldering Composition NiPdAu

Alternative Descriptions

2K 2-Wire Serial EEPROM | Microchip Technology
Eeprom, Aec-Q100, 2Kbit, -40 To 85Deg C | Newark Electronics
EEPROM Memory IC 2Kb (256 x 8) Iâ–“C 400kHz 900ns 8-TDFN (2x3 | Future Electronics
EEPROM Serial-I2C 2K-bit 256 x 8 3.3V/5V 8-Pin TDFN EP T/R | Avnet America
2K, 256 X 8 2.5V SERIAL EE, IND8 TDFN 2x3x0.8mm T/R | Microchip Technology Inc. 24LC02BT-I/MNY | RS Americas
EEPROM, AEC-Q100, 2KBIT, -40 TO 85DEG C | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 24LC02BT-I/MNY?

Additional datasheets, footprints and schematics for 24LC02BT-I/MNY are listed on our Part Details page. You can also find images and similar parts to 24LC02BT-I/MNY on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 24LC02BT-I/MNY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 24LC02BT-I/MNY price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 24LC02BT-I/MNY fall under?

The 24LC02BT-I/MNY is listed under Semiconductors - ICs > More Semiconductors - ICs.

Can I view similar or alternative parts?

You can view similar parts to 24LC02BT-I/MNY when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 24LC02BT-I/MNY you can contact the distributor directly for product support, shipping queries etc.

Is the 24LC02BT-I/MNY RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Microchip Technology.

Which authorised distributors for 24LC02BT-I/MNY have stock available?

Authorised distributors including Microchip Technology, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 24LC02BT-I/MNY.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 24LC02BT-I/MNY often in real-time on the comparison pages.

What if I can't find stock of 24LC02BT-I/MNY?

You can fill out our help required form which you can use to request a quote for 24LC02BT-I/MNY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay