Status: | Active |
---|---|
Series: | 24LC02BH |
RoHS: | Compliant |
Single Supply with Operation down to 2.5V |
Low-Power CMOS Technology: |
2-Wire Serial Interface, I2Cā¢ Compatible |
Schmitt Trigger Inputs for Noise Suppression |
Output Slope Control to Eliminate Ground Bounce |
100 kHz and 400 kHz Compatibility |
Page Write Time 3 ms, typical |
Hardware Write-Protect for Half-Array (80h-FFh) |
More than 1 Million Erase/Write Cycles |
Data Retention >200 Years |
Density (Organization) | 2K bits (x8) |
---|---|
Operating Voltage Min. (V) | 2.5 |
Oper Voltage Max (V) | 5.5 |
Max. Clock Freq. | 400 kHz |
Page Size (bytes) | 8 |
Write Protected | False |
Write Protect Scheme | Upper Half |
Endurance | 1,000,000 |
Pins | Packaging | 5 | SC70 |
Temp Range | -40C to +85C |
Packing Media | Tape and reel (3000) |
Board Design Files |
---|
Verilog Model - 24xx02H Devices |
IBIS Model - 24xx02H Devices |
Brochures |
---|
Serial EEPROM - Automotive Brochure |
Corporate Product Selector Guide |
Electronic Solutions for Medical and Fitness |
MPLABĀ® X IDE Product Overview |
Memory Products Brochure |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0063 |
Shipping Weight (kg) | 0.033333 |
Lead Count | 5 |
Package Type | SC70 |
Soldering Composition | Matte Tin |
2K 2-Wire Serial EEPROM with half-array write protection | Microchip Technology |
Eeprom, 2Kbit, -40 To 85Deg C | Newark Electronics |
EEPROM Serial-I2C 2K-bit 256 x 8 3.3V/5V 5-Pin SC-70 T/R | Avnet America |
2K, 256 X 8 SERIAL EE, 2.5V IND, 1/2 ARRAY WP5 SC70 T/R | Microchip Technology Inc. 24LC02BHT-I/LT | RS Americas |
EEPROM, 2KBIT, -40 TO 85DEG C | Farnell |
Where can I find additional details, specifications and documents for a 24LC02BHT-I/LT?
Additional datasheets, footprints and schematics for 24LC02BHT-I/LT are listed on our Part Details page. You can also find images and similar parts to 24LC02BHT-I/LT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 24LC02BHT-I/LT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 24LC02BHT-I/LT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 24LC02BHT-I/LT fall under?
The 24LC02BHT-I/LT is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to 24LC02BHT-I/LT when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 24LC02BHT-I/LT you can contact the distributor directly for product support, shipping queries etc.
Is the 24LC02BHT-I/LT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for 24LC02BHT-I/LT have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 24LC02BHT-I/LT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 24LC02BHT-I/LT often in real-time on the comparison pages.
What if I can't find stock of 24LC02BHT-I/LT?
You can fill out our help required form which you can use to request a quote for 24LC02BHT-I/LT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.