24LC025-I/ST by Microchip Technology

2Kb I2C Serial EEPROM with Address Inputs and no Write Protection pin

Status: Active
Series: 24LC025
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The Microchip Technology Inc. 24LC025 is a 2Kb Serial EEPROM with a voltage range of 2.5V to 5.5V. The device is organized as a single block of 256 x 8-bit memory with a 2-wire serial interface. Low current design permits operation with typical standby and active currents of only 1 µA and 1 mA, respectively. The device has a page write capability for up to 16 bytes of data. Functional address lines allow the connection of up to eight 24LC025 devices on the same bus for up to 16K bits of contiguous EEPROM memory. The device is available in the standard 8-pin PDIP, 8-pin SOIC (3.90 mm), TSSOP, 2x3 DFN and TDFN and MSOP packages.

Where to Buy

Prices starting from US$0.28

Distributor Stock
Logo for Farnell
Farnell
from US$0.37
1,127
in stock
Buy Now
Logo for Microchip Technology
Microchip Technology
from US$0.34
19,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.38
1,127
in stock
Buy Now
Logo for element14
element14
from US$0.40
1,127
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.28
795
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$0.35
200
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.37
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.41
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Features

Single supply with operation from 2.5V to 5.5V
Low-power CMOS technology:
2-wire serial interface, I2Câ„¢ compatible
Cascadable up to eight devices
Schmitt Trigger inputs for noise suppression
Output slope control to eliminate ground bounce
100 kHz and 400 kHz clock compatibility
Page write time 5 ms maximum
Self-timed erase/write cycle
16-byte page write buffer
Hardware write-protect
More than 1 million erase/write cycles
Data retention >200 years

Specifications

Density (Organization) 2K bits (x8)
Operating Voltage Min. (V) 2.5
Oper Voltage Max (V) 5.5
Max. Clock Freq. 400 kHz
Page Size (bytes) 16
Write Protected False
Write Protect Scheme None
Endurance 1,000,000
Pins | Packaging 8 | TSSOP
Temp Range -40C to +85C
Packing Media Tube (100)

Resources


Application Notes
AN974 - Interfacing I2C™ Serial EEPROMs to PICmicro® Microcontrollers
AN976 - Using the MSSP Module to Interface I2C? Serial EEPROMs with PIC16 Devices
AN979 - Interfacing I2Câ„¢ Serial EEPROMs to PIC18 Devices
AN982 - Interfacing I2C Serial EEPROMs to PIC10 and PIC12 Devices
AN989 - Using the MSSP Module to Interface I2C? Serial EEPROMs with PIC18 Devices
AN991 - Using the C18 Compiler and the MSSP to Interface I2Câ„¢ EEPROMs with PIC18 Devices
AN997 - Using the C18 Compiler to Interface I2C? Serial EEPROMs with PIC18 Devices
AN1019 - EEPROM Endurance Tutorial
AN1028 - Recommended Usage of Microchip I2C? Serial EEPROM Devices
AN1079 - Using the C30 Compiler and the I2C? Peripheral to Interface Serial EEPROMs with dsPIC33F
AN1100 - Using the C30 Compiler to Interface Serial EEPROMs with dsPIC33F
AN1113 - Using C and a Hardware Module to Interface 8051 MCUs with I2C Serial EEPROMs
AN1147 - Interfacing 8051 MCUs with I2C Serial EEPROMs
AN1190 - Using ASM and a Hardware Module to Interface 8051 MCUs with I2C(TM) Serial EEPROMs
AN1195 - Using C to Interface 8051 MCUs with I2C(TM) Serial EEPROMs
AN1418 - Adding Flexibility by Using Multiple Footprints for I2C Serial EEPROMs




Environmental Information

JEDEC Indicator e3
ROHS Compliant
China EFUP Compliant
Device Weight (g) 0.033
Shipping Weight (kg) 0.09
Lead Count 8
Package Type TSSOP
Package Width or Size 4.4mm
Soldering Composition Matte Tin

Alternative Descriptions

2K, 256 X 8 SERIAL EE, IND | Microchip Technology
Eeprom, 2Kbit, -40 To 85Deg C Rohs Compliant: Yes |Microchip 24LC025-I/ST | Newark Electronics
EEPROM, 2KBIT, -40 TO 85DEG C | element14
2K, 256 X 8 SERIAL EE, IND8 TSSOP 4.4mm TUBE | Microchip Technology Inc. 24LC025-I/ST | RS Americas
24LC025 Series 2 Kb I2C 2 Wire (256 x 8) 2.5 V Serial EEPROM SMT - TSSOP-8 | Future Electronics
EEPROM Serial-I2C 2K-bit 256 x 8 3.3V/5V 8-Pin TSSOP Tube | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 24LC025-I/ST?

Additional datasheets, footprints and schematics for 24LC025-I/ST are listed on our Part Details page. You can also find images and similar parts to 24LC025-I/ST on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 24LC025-I/ST on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 24LC025-I/ST price breaks, MOQs, lead times, inventory and SKUs from distributors.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 24LC025-I/ST you can contact the distributor directly for product support, shipping queries etc.

Is the 24LC025-I/ST RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Microchip Technology.

Which authorised distributors for 24LC025-I/ST have stock available?

Authorised distributors including Microchip Technology, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for 24LC025-I/ST.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 24LC025-I/ST often in real-time on the comparison pages.

What if I can't find stock of 24LC025-I/ST?

You can fill out our help required form which you can use to request a quote for 24LC025-I/ST from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay