Status: | Active |
---|---|
Series: | 24LC01B |
RoHS: | Compliant |
Single supply with operation down to 1.7V for24AAXX devices, 2.5V for 24LCXX devices |
Low-power CMOS technology |
2-wire serial interface, I2Cā¢ compatible |
Schmitt Trigger inputs for noise suppression |
Output slope control to eliminate ground bounce |
100 kHz and 400 kHz compatibility |
Hardware write-protect |
More than 1 million erase/write cycles |
Data retention >200 years |
Density (Organization) | 1K bits (x8) |
---|---|
Operating Voltage Min. (V) | 2.5 |
Oper Voltage Max (V) | 5.5 |
Max. Clock Freq. | 400 kHz |
Page Size (bytes) | 8 |
Write Protected | False |
Write Protect Scheme | Whole Array |
Endurance | 1,000,000 |
Data Sheets |
---|
24AA01/24LC01B/24FC01 1K I2C Serial EEPROM |
Board Design Files |
---|
Verilog Model - 24xx01 Devices |
IBIS Model - 24xx01 Devices |
Brochures |
---|
Serial EEPROM - Automotive Brochure |
Corporate Product Selector Guide |
Electronic Solutions for Medical and Fitness |
MPLABĀ® X IDE Product Overview |
Memory Products Brochure |
Supporting Collateral |
---|
Serial EEPROM Cross Reference Guide |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0358 |
Shipping Weight (kg) | 0.19 |
Lead Count | 8 |
Package Type | TSSOP |
Package Width or Size | 4.4mm |
Soldering Composition | NiPdAu |
Ic,serial Eeprom,128X8,cmos,tssop,8Pin,plastic Rohs Compliant: Yes |Microchip 24LC01B/ST | Newark Electronics |
EEPROM Serial-I2C 1K-bit 128 x 8 3.3V/5V 8-Pin TSSOP Tube | Avnet America |
1K, 128 X 8 2.5V SERIAL EE | Microchip Technology Inc. 24LC01B/ST | RS Americas |
SERIAL EEPROM, 1KBIT, 400KHZ, TSSOP-8 | Farnell |
Where can I find additional details, specifications and documents for a 24LC01B/ST?
Additional datasheets, footprints and schematics for 24LC01B/ST are listed on our Part Details page. You can also find images and similar parts to 24LC01B/ST on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 24LC01B/ST on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 24LC01B/ST price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 24LC01B/ST fall under?
The 24LC01B/ST is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to 24LC01B/ST when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 24LC01B/ST you can contact the distributor directly for product support, shipping queries etc.
Is the 24LC01B/ST RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for 24LC01B/ST have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 24LC01B/ST.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 24LC01B/ST often in real-time on the comparison pages.
What if I can't find stock of 24LC01B/ST?
You can fill out our help required form which you can use to request a quote for 24LC01B/ST from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.