Status: | Active |
---|---|
Series: | 24LC014H |
RoHS: | Compliant |
Ā· Single supply with operation down to 2.5V Ā· Half-array write protect Ā· Low-power CMOS technology Ā· 2-wire serial interface, I2Cā¢ compatible Ā· Schmitt Trigger inputs for noise suppression Ā· Output slope control to eliminate ground bounce Ā· 1 MHz Compatibility Ā· More than 1 million erase/write cycles Ā· Data retention >200 years Ā· Factory programmable available |
Density (Organization) | 1K bits (x8) |
---|---|
Operating Voltage Min. (V) | 2.5 |
Oper Voltage Max (V) | 5.5 |
Max. Clock Freq. | 1000 kHz |
Page Size (bytes) | 16 |
Write Protected | False |
Write Protect Scheme | Upper Half |
Endurance | 1,000,000 |
Data Retention (Years) | 0 |
Battery Backup | False |
Pins | Packaging | 8 | TDFN |
Temp Range | -40C to +85C |
Packing Media | Tape and reel (3300) |
Board Design Files |
---|
IBIS Model - 24xx014H Devices |
Brochures |
---|
Serial EEPROM - Automotive Brochure |
Corporate Product Selector Guide |
Electronic Solutions for Medical and Fitness |
MPLABĀ® X IDE Product Overview |
Memory Products Brochure |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0143 |
Shipping Weight (kg) | 0.248485 |
Lead Count | 8 |
Package Type | TDFN |
Package Width or Size | 2x3x0.8mm |
Soldering Composition | NiPdAu |
Eeprom, 1Kbit, -40 To 85Deg C | Newark Electronics |
EEPROM Serial-I2C 1K-bit 128 x 8 3.3V/5V 8-Pin TDFN EP T/R | Avnet America |
1K SEEPROM Addressable Memory Device | Microchip Technology |
1K, 128 X 8 SERIAL EE, 2.5V IND, 1/2 ARRAY WP8 TDFN 2x3x0.8mm T/R | Microchip Technology Inc. 24LC014HT-I/MNY | RS Americas |
EEPROM, 1KBIT, -40 TO 85DEG C | Farnell |
Where can I find additional details, specifications and documents for a 24LC014HT-I/MNY?
Additional datasheets, footprints and schematics for 24LC014HT-I/MNY are listed on our Part Details page. You can also find images and similar parts to 24LC014HT-I/MNY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 24LC014HT-I/MNY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 24LC014HT-I/MNY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 24LC014HT-I/MNY fall under?
The 24LC014HT-I/MNY is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to 24LC014HT-I/MNY when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 24LC014HT-I/MNY you can contact the distributor directly for product support, shipping queries etc.
Is the 24LC014HT-I/MNY RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for 24LC014HT-I/MNY have stock available?
Authorised distributors including Newark Electronics, Avnet America, Microchip Technology, RS Americas and Farnell have stock available or on a lead time for 24LC014HT-I/MNY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 24LC014HT-I/MNY often in real-time on the comparison pages.
What if I can't find stock of 24LC014HT-I/MNY?
You can fill out our help required form which you can use to request a quote for 24LC014HT-I/MNY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.