Status: | Active |
---|---|
Series: | 24LC014H |
RoHS: | Compliant |
· Single supply with operation down to 2.5V · Half-array write protect · Low-power CMOS technology · 2-wire serial interface, I2C™ compatible · Schmitt Trigger inputs for noise suppression · Output slope control to eliminate ground bounce · 1 MHz Compatibility · More than 1 million erase/write cycles · Data retention >200 years · Factory programmable available |
Density (Organization) | 1K bits (x8) |
---|---|
Operating Voltage Min. (V) | 2.5 |
Oper Voltage Max (V) | 5.5 |
Max. Clock Freq. | 1000 kHz |
Page Size (bytes) | 16 |
Write Protected | False |
Write Protect Scheme | Upper Half |
Endurance | 1,000,000 |
Data Retention (Years) | 0 |
Battery Backup | False |
Pins | Packaging | 8 | MSOP |
Temp Range | -40C to +125C |
Packing Media | Tube (100) |
Board Design Files |
---|
IBIS Model - 24xx014H Devices |
Brochures |
---|
Serial EEPROM - Automotive Brochure |
Corporate Product Selector Guide |
Electronic Solutions for Medical and Fitness |
MPLAB® X IDE Product Overview |
Memory Products Brochure |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0256 |
Shipping Weight (kg) | 0.07 |
Lead Count | 8 |
Package Type | MSOP |
Package Width or Size | 3x3mm |
Soldering Composition | Matte Tin |
1K SEEPROM Addressable Memory Device | Microchip Technology |
Eeprom, 1Kbit, -40 To 125Deg C | Newark Electronics |
EEPROM Serial-I2C 1K-bit 128 x 8 3.3V/5V 8-Pin MSOP | Avnet America |
1K, 128 X 8 SERIAL EE, 2.5V EXT, 1/2 ARRAY WP | Microchip Technology Inc. 24LC014H-E/MS | RS Americas |
EEPROM, 1KBIT, -40 TO 125DEG C | Farnell |
Where can I find additional details, specifications and documents for a 24LC014H-E/MS?
Additional datasheets, footprints and schematics for 24LC014H-E/MS are listed on our Part Details page. You can also find images and similar parts to 24LC014H-E/MS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 24LC014H-E/MS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 24LC014H-E/MS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 24LC014H-E/MS fall under?
The 24LC014H-E/MS is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to 24LC014H-E/MS when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 24LC014H-E/MS you can contact the distributor directly for product support, shipping queries etc.
Is the 24LC014H-E/MS RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for 24LC014H-E/MS have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 24LC014H-E/MS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 24LC014H-E/MS often in real-time on the comparison pages.
What if I can't find stock of 24LC014H-E/MS?
You can fill out our help required form which you can use to request a quote for 24LC014H-E/MS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.