Status: | Unknown |
---|---|
Series: | HV Series |
RoHS: | Unknown |
Prices starting from US$84.48
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$88.34
|
4
in stock
|
Buy Now | |
Newark Electronics
from US$89.75
|
7
in stock
|
Buy Now | |
element14
from US$84.48
|
7
in stock
|
Buy Now | |
TTI Europe
from US$86.27
|
5
in stock
|
Buy Now | |
Heilind Electronics
from US$96.25
|
2
in stock
|
Buy Now | |
Sager
from US$86.30
|
2
in stock
|
Buy Now | |
RS Americas
from US$93.17
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Contact Configuration | SPST-NO |
---|---|
Coil Voltage | 24VDC |
Product Range | HV Series |
Relay Mounting | - |
Coil Resistance | 400ohm |
Switching Current Max | 3A |
Switching Voltage Max | 10kV |
Approvals & Standards | - |
Voltage Monitoring Relay | Newark Electronics |
10KV 24V | TTI Europe |
HV REED RELAY SPNO 10kV 24V COIL | Heilind Electronics |
Reed Relays HV RELAYS | Sager |
Where can I find additional details, specifications and documents for a 24HV1A100?
Additional datasheets, footprints and schematics for 24HV1A100 are listed on our Part Details page. You can also find images and similar parts to 24HV1A100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 24HV1A100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 24HV1A100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 24HV1A100 fall under?
The 24HV1A100 is listed under Switches & Relays > Relays > Reed Relays.
Can I view similar or alternative parts?
You can view similar parts to 24HV1A100 when available in the Reed Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 24HV1A100 you can contact the distributor directly for product support, shipping queries etc.
Is the 24HV1A100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 24HV1A100 have stock available?
Authorised distributors including Newark Electronics, element14, TTI Europe, Farnell and Heilind Electronics have stock available or on a lead time for 24HV1A100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 24HV1A100 often in real-time on the comparison pages.
What if I can't find stock of 24HV1A100?
You can fill out our help required form which you can use to request a quote for 24HV1A100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.