Status: | Active |
---|---|
Series: | 24FC64 |
RoHS: | Compliant |
Prices starting from US$0.50
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.57
|
322
in stock
|
Buy Now | |
Microchip Technology
from US$0.50
|
2,407
in stock
|
Buy Now | |
Newark Electronics
from US$0.60
|
322
in stock
|
Buy Now | |
element14
from US$0.62
|
322
in stock
|
Buy Now | |
Future Electronics
from US$0.58
|
-
|
Buy Now | |
Avnet America
from US$0.61
|
-
|
Buy Now | |
RS Americas
from US$0.52
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Single-Supply with Operation down to 1.7V for24AA64/24FC64 devices, 2.5V for 24LC64devices |
Low-Power CMOS Technology:- Active current 3 mA, max.- Standby current 1 µA, max. |
2-Wire Serial Interface, I2Câ„¢ Compatible |
Packages with 3 Address Pins are cascadable upto 8 devices |
Schmitt Trigger Inputs for Noise Suppression |
Output Slope Control to Eliminate Ground Bounce |
100 kHz and 400 kHz Clock Compatibility |
1 MHz Clock for FC versions |
Page Write Time 5 ms, max. |
Self-timed Erase/Write Cycle |
32-Byte Page Write Buffer |
Hardware Write-protect |
ESD Protection > 4,000V |
More than 1 Million Erase/Write Cycles |
Data Retention > 200 Years |
Factory Programming Available |
Density (Organization) | 64K bits (x8) |
---|---|
Operating Voltage Min. (V) | 1.7 |
Oper Voltage Max (V) | 5.5 |
Max. Clock Freq. | 1 MHz |
Page Size (bytes) | 32 |
Write Protected | False |
Endurance | 1,000,000 |
Pins | Packaging | 8 | PDIP |
Temp Range | -40C to +85C |
Packing Media | Tube (60) |
Board Design Files |
---|
Verilog Model - 24xx64 Devices |
Brochures |
---|
Serial EEPROM - Automotive Brochure |
Corporate Product Selector Guide |
Electronic Solutions for Medical and Fitness |
MPLAB® X IDE Product Overview |
Memory Products Brochure |
Supporting Collateral |
---|
Serial EEPROM Cross Reference Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.4867 |
Shipping Weight (kg) | 0.9 |
Lead Count | 8 |
Package Type | PDIP |
Package Width or Size | .300in |
Soldering Composition | Matte Tin |
1 MHZ 64K 2 WIRE SERIAL EEPROM | Microchip Technology |
Eeprom, 64Kbit, -40 To 85Deg C Rohs Compliant: Yes |Microchip 24FC64-I/P | Newark Electronics |
EEPROM, 64KBIT, -40 TO 85DEG C | element14 |
64-Kbit I2C Serial EEPROM | Future Electronics |
EEPROM Serial-I2C 64K-bit 8K x 8 3.3V/5V 8-Pin PDIP Tube | Avnet America |
Microchip 24FC64-I/P Serial EEPROM Memory,64kbit,1000ns,1.7 to 5.5V 8-Pin PDIP | Microchip Technology Inc. 24FC64-I/P | RS Americas |
Where can I find additional details, specifications and documents for a 24FC64-I/P?
Additional datasheets, footprints and schematics for 24FC64-I/P are listed on our Part Details page. You can also find images and similar parts to 24FC64-I/P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 24FC64-I/P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 24FC64-I/P price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 24FC64-I/P you can contact the distributor directly for product support, shipping queries etc.
Is the 24FC64-I/P RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for 24FC64-I/P have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for 24FC64-I/P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 24FC64-I/P often in real-time on the comparison pages.
What if I can't find stock of 24FC64-I/P?
You can fill out our help required form which you can use to request a quote for 24FC64-I/P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.