Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.15
Reliable EEPROM Memory |
64K x 8 (512 Kbit) |
64-Byte Page Write Buffer |
Page Write Time 5 ms Max. |
Hardware Write-Protect Pin |
Factory Programming Available |
Low Power |
Operating voltage 2.5V to 5.5V |
Read current 500 uA, max. |
Standby current 5 uA, max. |
2-Wire Serial Interface, I2C™ Compatible |
Cascadable up to Four Devices |
1 MHz Clock Compatible |
Pb-Free and RoHS Compliant |
Cascade | 4 |
---|---|
Data Retention (Years) | 200 |
Density (Organization) | 512K bits (x8) |
Endurance | 1,000,000 |
High Endurance | 1000000 |
Max. Clock Freq. | 1 MHz |
Memory Organization | 2 |
Min CLock Freq. | 100 KHz |
Operating Voltage Min. (V) | 2.5 |
Oper Voltage Max (V) | 5.5 |
Page Size (bytes) | 64 |
ProgMemoryKB | 64.00 |
Write Current | 3 |
Write Protected | True |
Write Speed (ms) | 5 |
Address Pins | 2 |
ESD | 4000V |
Memory Org | x8 |
Memory Size | 512K |
Memory Size Num | 512000 |
Read Current | 0.5 |
Write Protect Scheme | Full Array |
Comments | A2 Pin must be tied to Vcc. |
Temperature Range | -40C to +85C |
Serial Eeprom, 512Kbit, 1Mhz, Soij-8 | Newark Electronics |
24FC515 Series 512 Kb I2C (64K X 8) 2.5 V Serial EEPROM SMT - SOIJ-8 | Future Electronics |
EEPROM Serial-I2C 512K-bit 64K x 8 3.3V/5V 8-Pin SOIJ | Avnet America |
512K 64Kx8 2.5V Ser. EEPROM,24FC515-I/SM | Microchip Technology Inc. 24FC515-I/SM | RS Americas |
EEPROM, 512KBIT, -40 TO 85DEG C | Farnell |
Where can I find additional details, specifications and documents for a 24FC515-I/SM?
Additional datasheets, footprints and schematics for 24FC515-I/SM are listed on our Part Details page. You can also find images and similar parts to 24FC515-I/SM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 24FC515-I/SM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 24FC515-I/SM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 24FC515-I/SM fall under?
The 24FC515-I/SM is listed under 24FC515.
Can I view similar or alternative parts?
You can view similar parts to 24FC515-I/SM when available in the 24FC515 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 24FC515-I/SM you can contact the distributor directly for product support, shipping queries etc.
Is the 24FC515-I/SM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 24FC515-I/SM have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 24FC515-I/SM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 24FC515-I/SM often in real-time on the comparison pages.
What if I can't find stock of 24FC515-I/SM?
You can fill out our help required form which you can use to request a quote for 24FC515-I/SM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.