24FC128T-I/SM More Semiconductors - ICs by Microchip Technology

128Kb I2C compatible 2-wire Serial EEPROM with 1MHz clock compatibility

Status: Active
Series: 24FC128
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The Microchip Technology Inc. 24FC128 is a 16K x 8 (128 Kbit) Serial Electrically Erasable PROM (EEPROM), capable of operation across a broad voltage range (1.7V to 5.5V). It has been developed for advanced, low-power applications such as personal communications or data acquisition. This device also has a page write capability of up to 64 bytes of data. This device is capable of both random and sequential reads up to the 128K boundary. Functional address lines allow up to eight devices on the same bus, for up to 1 Mbit address space. This device is available in the standard 8-pin plastic DIP, SOIC (3.90 mm and 5.28 mm), TSSOP, MSOP, DFN, and Chip Scale packages.

Where to Buy

Prices starting from US$0.61

Distributor Stock
Logo for Farnell
Farnell
from US$0.71
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.74
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.76
-
Buy Now
Logo for Microchip Technology
Microchip Technology
from US$0.61
-
Buy Now
Logo for RS Americas
RS Americas
from US$1.19
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Features

16K x 8 (128 Kbit)
64-Byte Page Write Buffer
Page Write Time 5 ms Max.
Hardware Write-Protect Pin
Factory Programming Available
Operating voltage 1.7V to 5.5V
Write current 3 mA
Read current 400 uA, max.
Standby current 100 nA, max.
Cascadable up to Eight Devices
1MHz Clock Compatible
Pb-Free and RoHS Compliant

Specifications

Density (Organization) 128K bits (x8)
Operating Voltage Min. (V) 1.7
Oper Voltage Max (V) 5.5
Max. Clock Freq. 1 MHz
Page Size (bytes) 64
Write Protected False
Write Protect Scheme Full Array
Endurance 1,000,000
Data Retention (Years) 200
Battery Backup False
Pins | Packaging 8 | SOIJ
Temp Range -40C to +85C
Packing Media Tape and reel (2100)

Resources


Application Notes
AN974 - Interfacing I2C™ Serial EEPROMs to PICmicro® Microcontrollers
AN976 - Using the MSSP Module to Interface I2C? Serial EEPROMs with PIC16 Devices
AN979 - Interfacing I2Câ„¢ Serial EEPROMs to PIC18 Devices
AN982 - Interfacing I2C Serial EEPROMs to PIC10 and PIC12 Devices
AN989 - Using the MSSP Module to Interface I2C? Serial EEPROMs with PIC18 Devices
AN991 - Using the C18 Compiler and the MSSP to Interface I2Câ„¢ EEPROMs with PIC18 Devices
AN997 - Using the C18 Compiler to Interface I2C? Serial EEPROMs with PIC18 Devices
AN1019 - EEPROM Endurance Tutorial
AN1028 - Recommended Usage of Microchip I2C? Serial EEPROM Devices
AN1079 - Using the C30 Compiler and the I2C? Peripheral to Interface Serial EEPROMs with dsPIC33F
AN1100 - Using the C30 Compiler to Interface Serial EEPROMs with dsPIC33F
AN1113 - Using C and a Hardware Module to Interface 8051 MCUs with I2C Serial EEPROMs
AN1147 - Interfacing 8051 MCUs with I2C Serial EEPROMs
AN1190 - Using ASM and a Hardware Module to Interface 8051 MCUs with I2C(TM) Serial EEPROMs
AN1195 - Using C to Interface 8051 MCUs with I2C(TM) Serial EEPROMs
AN1418 - Adding Flexibility by Using Multiple Footprints for I2C Serial EEPROMs




Environmental Information

JEDEC Indicator e3
ROHS Compliant
China EFUP Compliant
Device Weight (g) 0.1244
Shipping Weight (kg) 0.379048
Lead Count 8
Package Type SOIJ
Package Width or Size .208in
Soldering Composition Matte Tin

Alternative Descriptions

Eeprom, Aec-Q100, 128Kbit, -40To85Deg C | Newark Electronics
EEPROM Serial-I2C 128K-bit 16K x 8 1.8V/2.5V/3.3V/5V 8-Pin SOIJ T/R | Avnet America
128Kb I2C EEPROM, 1.7-5.5V, full array WP, 8-SOIJ | Microchip Technology
128K, 16K X 8, 2.5V HI-SPEED SER EE, IND | Microchip Technology Inc. 24FC128T-I/SM | RS Americas
EEPROM, AEC-Q100, 128KBIT, -40TO85DEG C | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 24FC128T-I/SM?

Additional datasheets, footprints and schematics for 24FC128T-I/SM are listed on our Part Details page. You can also find images and similar parts to 24FC128T-I/SM on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 24FC128T-I/SM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 24FC128T-I/SM price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 24FC128T-I/SM fall under?

The 24FC128T-I/SM is listed under Semiconductors - ICs > More Semiconductors - ICs.

Can I view similar or alternative parts?

You can view similar parts to 24FC128T-I/SM when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 24FC128T-I/SM you can contact the distributor directly for product support, shipping queries etc.

Is the 24FC128T-I/SM RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Microchip Technology.

Which authorised distributors for 24FC128T-I/SM have stock available?

Authorised distributors including Newark Electronics, Avnet America, Microchip Technology, RS Americas and Farnell have stock available or on a lead time for 24FC128T-I/SM.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 24FC128T-I/SM often in real-time on the comparison pages.

What if I can't find stock of 24FC128T-I/SM?

You can fill out our help required form which you can use to request a quote for 24FC128T-I/SM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay