Status: | Active |
---|---|
Series: | 24FC128 |
RoHS: | Compliant |
16K x 8 (128 Kbit) |
64-Byte Page Write Buffer |
Page Write Time 5 ms Max. |
Hardware Write-Protect Pin |
Factory Programming Available |
Operating voltage 1.7V to 5.5V |
Write current 3 mA |
Read current 400 uA, max. |
Standby current 100 nA, max. |
Cascadable up to Eight Devices |
1MHz Clock Compatible |
Pb-Free and RoHS Compliant |
Density (Organization) | 128K bits (x8) |
---|---|
Operating Voltage Min. (V) | 1.7 |
Oper Voltage Max (V) | 5.5 |
Max. Clock Freq. | 1 MHz |
Page Size (bytes) | 64 |
Write Protected | False |
Write Protect Scheme | Full Array |
Endurance | 1,000,000 |
Data Retention (Years) | 200 |
Battery Backup | False |
Pins | Packaging | 8 | DFN-S |
Temp Range | -40C to +85C |
Packing Media | Tape and reel (3300) |
Board Design Files |
---|
Verilog Model - 24xx128 Devices |
Brochures |
---|
Serial EEPROM - Automotive Brochure |
Corporate Product Selector Guide |
Electronic Solutions for Medical and Fitness |
MPLAB® X IDE Product Overview |
Memory Products Brochure |
Supporting Collateral |
---|
Serial EEPROM Cross Reference Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0769 |
Shipping Weight (kg) | 0.218182 |
Lead Count | 8 |
Package Type | DFN-S |
Package Width or Size | 6x5x0.9mm |
Soldering Composition | Matte Tin |
Eeprom, Aec-Q100, 128Kbit, -40To85Deg C | Newark Electronics |
EEPROM Serial-I2C 128K-bit 16K x 8 1.8V/2.5V/3.3V/5V 8-Pin DFN-S EP T/R | Avnet America |
128K, 16K X 8, 1.7V SER EE | Microchip Technology |
128K, 16K X 8, 2.5V HI-SPEED SER EE, IND | Microchip Technology Inc. 24FC128T-I/MF | RS Americas |
EEPROM, AEC-Q100, 128KBIT, -40TO85DEG C | Farnell |
Where can I find additional details, specifications and documents for a 24FC128T-I/MF?
Additional datasheets, footprints and schematics for 24FC128T-I/MF are listed on our Part Details page. You can also find images and similar parts to 24FC128T-I/MF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 24FC128T-I/MF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 24FC128T-I/MF price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 24FC128T-I/MF you can contact the distributor directly for product support, shipping queries etc.
Is the 24FC128T-I/MF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for 24FC128T-I/MF have stock available?
Authorised distributors including Newark Electronics, Avnet America, Microchip Technology, RS Americas and Farnell have stock available or on a lead time for 24FC128T-I/MF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 24FC128T-I/MF often in real-time on the comparison pages.
What if I can't find stock of 24FC128T-I/MF?
You can fill out our help required form which you can use to request a quote for 24FC128T-I/MF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.