Status: | Active |
---|---|
Series: | 24FC1026 |
RoHS: | Compliant |
Prices starting from US$3.15
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.01
|
586
in stock
|
Buy Now | |
Newark Electronics
from US$3.80
|
2,240
in stock
|
Buy Now | |
Avnet America
from US$3.54
|
2,240
in stock
|
Buy Now | |
Microchip Technology
from US$3.15
|
800
in stock
|
Buy Now | |
element14
from US$3.86
|
143
in stock
|
Buy Now | |
Farnell
from US$3.76
|
143
in stock
|
Buy Now | |
Future Electronics
from US$3.61
|
-
|
Buy Now | |
RS Americas
from US$6.22
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
128K x 8 (1024 Kbit) |
128-Byte Page Write Buffer |
Page Write Time 5 ms Max. |
Hardware Write-Protect Pin |
Factory Programming Available |
Operating voltage 1.8V to 5.5V |
Read current 450 uA, max. |
Standby current 5 uA, max. |
Cascadable up to Four Devices |
1 MHz Clock Compatible |
Pb-Free and RoHS Compliant |
Density (Organization) | 1024K bits (x8) |
---|---|
Operating Voltage Min. (V) | 1.8 |
Oper Voltage Max (V) | 5.5 |
Max. Clock Freq. | 1 MHz |
Page Size (bytes) | 128 |
Write Protected | False |
Write Protect Scheme | Full Array |
Endurance | 1,000,000 |
Data Retention (Years) | 200 |
Battery Backup | False |
Pins | Packaging | 8 | SOIC |
Temp Range | -40C to +85C |
Packing Media | Tube (100) |
Board Design Files |
---|
Verilog Model - 24xx1026 Devices |
Brochures |
---|
Serial EEPROM - Automotive Brochure |
Corporate Product Selector Guide |
MPLAB® X IDE Product Overview |
Memory Products Brochure |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.078 |
Shipping Weight (kg) | 0.25 |
Lead Count | 8 |
Package Type | SOIC |
Package Width or Size | .150In(3.90mm) |
Soldering Composition | Matte Tin |
1024K, 128K X 8, 2.5V Hi-Spd Ser Ee, 128 Byte Page Rohs Compliant: Yes |Microchip 24FC1026-I/SN | Newark Electronics |
EEPROM Serial-I2C 1M-bit 128K x 8 2.5V/3.3V/5V 8-Pin SOIC N Tube | Avnet America |
1M, 2.5V HiSp EE, A0 on top die is to Vdd, A0 on bottom die is NC | Microchip Technology |
Serial EEPROM, I2C, 1M, 128Kx8, SOIC | RS |
EEPROM, 1MBIT, I2C, 1MHZ, SOIC-8 | element14 |
* | Future Electronics |
1024K, 128K X 8, 2.5V HI-SPD SER EE, 128 BYTE PAGE8 SOIC 3.90mm(.150in) TUBE | Microchip Technology Inc. 24FC1026-I/SN | RS Americas |
Where can I find additional details, specifications and documents for a 24FC1026-I/SN?
Additional datasheets, footprints and schematics for 24FC1026-I/SN are listed on our Part Details page. You can also find images and similar parts to 24FC1026-I/SN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 24FC1026-I/SN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 24FC1026-I/SN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 24FC1026-I/SN fall under?
The 24FC1026-I/SN is listed under Semiconductors - ICs > Memory > EEPROM.
Can I view similar or alternative parts?
You can view similar parts to 24FC1026-I/SN when available in the EEPROM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 24FC1026-I/SN you can contact the distributor directly for product support, shipping queries etc.
Is the 24FC1026-I/SN RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for 24FC1026-I/SN have stock available?
Authorised distributors including Newark Electronics, Avnet America, Microchip Technology, RS and element14 have stock available or on a lead time for 24FC1026-I/SN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 24FC1026-I/SN often in real-time on the comparison pages.
What if I can't find stock of 24FC1026-I/SN?
You can fill out our help required form which you can use to request a quote for 24FC1026-I/SN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.