Status: | Active |
---|---|
Series: | 24FC01 |
RoHS: | Compliant |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.20
|
No stock
|
Buy Now | |
Microchip Technology
from US$0.16
|
30,386
in stock
|
Buy Now | |
Newark Electronics
from US$0.19
|
250
in stock
|
Buy Now | |
Avnet America
from US$0.18
|
250
in stock
|
Buy Now | |
Chip One Stop
from US$0.13
|
100
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.21
|
37
in stock
|
Buy Now | |
Future Electronics
from US$0.18
|
-
|
Buy Now | |
element14
from US$0.19
|
-
|
Buy Now |
Single supply with operation down to 1.7V |
Low-power CMOS technology - Read current 1 mA max, Standby current 1 mA max (I-temp.) |
2-wire serial interface, I2C compatible |
Schmitt Trigger inputs for noise suppression |
Output slope control to eliminate ground bounce |
100 kHz, 400 kHz, and 1MHz compatibility |
Page write time 5 ms max |
More than 1 million erase/write cycles |
Data retention >200 years |
Factory programmable available |
Density (Organization) | 1K bits (x8) |
---|---|
Operating Voltage Min. (V) | 1.7 |
Oper Voltage Max (V) | 5.5 |
Max. Clock Freq. | 1 MHz |
Page Size (bytes) | 8 |
Write Protected | False |
Write Protect Scheme | Whole Array |
Endurance | 1,000,000 |
Data Retention (Years) | 0 |
Battery Backup | False |
Pins | Packaging | 8 | SOIC |
Temp Range | -40C to +85C |
Packing Media | Tube (100) |
Data Sheets |
---|
24AA01/24LC01B/24FC01 1K I2C Serial EEPROM |
Board Design Files |
---|
Verilog Model - 24xx01 Devices |
Brochures |
---|
Serial EEPROM - Automotive Brochure |
Corporate Product Selector Guide |
Electronic Solutions for Medical and Fitness |
MPLAB® X IDE Product Overview |
Memory Products Brochure |
Supporting Collateral |
---|
Serial EEPROM Cross Reference Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.078 |
Shipping Weight (kg) | 0.25 |
Lead Count | 8 |
Package Type | SOIC |
Package Width or Size | .150In(3.90mm) |
Soldering Composition | Matte Tin |
1Kb I2C EEPROM, 1MHz 1.7-5.5V, 8-SOIC | Microchip Technology |
1Kb I2C Eeprom, 1Mhz 1.7-5.5V, 8-Soic Rohs Compliant: Yes |Microchip 24FC01-I/SN | Newark Electronics |
EEPROM Serial (2-Wire/I2C) 2K-bit 256 X 8 8-Pin SOIC Tube | Avnet America |
IC: EEPROM memory | Transfer Multisort Elektronik |
24FC01 Series 1 Kbit (128 x 8) 1.7 V 1 MHz Surface Mount Iâ–“C EEPROM - SOIC-8 | Future Electronics |
1KB I2C EEPROM, 1MHZ 1.7-5.5V, 8-SOIC 8 SOIC 3.90MM(.150IN) TUBE | element14 |
Where can I find additional details, specifications and documents for a 24FC01-I/SN?
Additional datasheets, footprints and schematics for 24FC01-I/SN are listed on our Part Details page. You can also find images and similar parts to 24FC01-I/SN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 24FC01-I/SN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 24FC01-I/SN price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 24FC01-I/SN you can contact the distributor directly for product support, shipping queries etc.
Is the 24FC01-I/SN RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for 24FC01-I/SN have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Avnet America, Chip One Stop and Transfer Multisort Elektronik have stock available or on a lead time for 24FC01-I/SN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 24FC01-I/SN often in real-time on the comparison pages.
What if I can't find stock of 24FC01-I/SN?
You can fill out our help required form which you can use to request a quote for 24FC01-I/SN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.