24E Lamps & Tubes by Osram

LAMP INCANDESCENT TELEPHONE SLIDE #3 24V

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$4.94

Distributor Stock
Logo for Farnell
Farnell
from US$4.94
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$5.10
-
Buy Now
Logo for element14
element14
from US$5.31
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Specifications

Supply Voltage 24V
Lamp Base Type Telephone Slide #3
Bulb Size T-2
MSCP -
Average Bulb Life 7000h
Product Range -
Current Rating 35mA
Length 42.9mm
Light Source Incandescent

Alternative Descriptions

Lamp, Incandescent, Telephone Slide #3, 24V | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 24E?

Additional datasheets, footprints and schematics for 24E are listed on our Part Details page. You can also find images and similar parts to 24E on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 24E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 24E price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 24E fall under?

The 24E is listed under Lighting Products > Lamps & Tubes > Incandescent Lamps.

Can I view similar or alternative parts?

You can view similar parts to 24E when available in the Incandescent Lamps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 24E you can contact the distributor directly for product support, shipping queries etc.

Is the 24E RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 24E have stock available?

Authorised distributors including Newark Electronics, element14, Farnell and Relay Specialties have stock available or on a lead time for 24E.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 24E often in real-time on the comparison pages.

What if I can't find stock of 24E?

You can fill out our help required form which you can use to request a quote for 24E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay