Status: | Unknown |
---|---|
Series: | CR Series |
RoHS: | Unknown |
Time Min | 1s |
---|---|
Time Max | 120s |
Product Range | CR Series |
Contact Configuration | SPDT |
Contact Current | 1A |
Relay Mounting | Panel |
Relay Terminals | Screw |
Time Delay Relay, Spdt, 120S | Newark Electronics |
TDR | Relay Specialties |
Where can I find additional details, specifications and documents for a 24DSPDTR1-120SC?
Additional datasheets, footprints and schematics for 24DSPDTR1-120SC are listed on our Part Details page. You can also find images and similar parts to 24DSPDTR1-120SC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 24DSPDTR1-120SC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 24DSPDTR1-120SC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 24DSPDTR1-120SC fall under?
The 24DSPDTR1-120SC is listed under Switches & Relays > Relays > Time Delay Relays - Electromechanical.
Can I view similar or alternative parts?
You can view similar parts to 24DSPDTR1-120SC when available in the Time Delay Relays - Electromechanical range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 24DSPDTR1-120SC you can contact the distributor directly for product support, shipping queries etc.
Is the 24DSPDTR1-120SC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 24DSPDTR1-120SC have stock available?
Authorised distributors including Newark Electronics and Relay Specialties have stock available or on a lead time for 24DSPDTR1-120SC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 24DSPDTR1-120SC often in real-time on the comparison pages.
What if I can't find stock of 24DSPDTR1-120SC?
You can fill out our help required form which you can use to request a quote for 24DSPDTR1-120SC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.