24DP.1-60C Switches, Relays & Solenoids by Amperite

TIME DELAY RELAY DPDT 60S 240VAC

Status: Unknown
Series: C10 Series
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Distributor Price Stock
Logo for element14 element14 US$79.46
4
Buy Now
Logo for Newark Electronics Newark Electronics US$95.29
4
Buy Now
Logo for RS Americas RS Americas US$111.43
2
Buy Now
View Full Pricing & Stock Comparison

Specifications

Contact Voltage VDC -
Time Min 0.1s
Time Max 60s
Product Range C10 Series
Contact Configuration DPDT
Contact Current 10A
Relay Mounting Socket
Contact Voltage VAC 240VAC

Alternative Descriptions

TIME DELAY RELAY, DPDT, 60S, 240VAC | element14
Time Delay Relay, Dpdt, 60S, 240Vac | Newark Electronics
Relay SS Analog Time Delay, DPDT 24V DC Cur-Rtg 10A .1-60 Sec Adj | Amperite 24DP.1-60C | RS Americas

Featured content from Future

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 24DP.1-60C?

Additional datasheets, footprints and schematics for 24DP.1-60C are listed on our Part Details page. You can also find images and similar parts to 24DP.1-60C on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 24DP.1-60C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 24DP.1-60C price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 24DP.1-60C fall under?

The 24DP.1-60C is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.

Can I view similar or alternative parts?

You can view similar parts to 24DP.1-60C when available in the Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 24DP.1-60C you can contact the distributor directly for product support, shipping queries etc.

Is the 24DP.1-60C RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 24DP.1-60C have stock available?

Authorised distributors including element14, Newark Electronics, Farnell and RS Americas have stock available or on a lead time for 24DP.1-60C.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 24DP.1-60C often in real-time on the comparison pages.

What if I can't find stock of 24DP.1-60C?

You can fill out our help required form which you can use to request a quote for 24DP.1-60C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay