24DF/FHDFA Relays by Amperite

TIME DELAY RELAY, SPDT, 100MIN, 250VAC

Status: Unknown
Series: HDFA Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Specifications

Contact Voltage VDC 30VDC
Time Min 1min
Time Max 100min
Product Range HDFA Series
Contact Configuration SPDT
Contact Current 10A
Relay Mounting Panel
Contact Voltage VAC 250VAC

Alternative Descriptions

Time Delay Relay, Spdt, 100Min, 250Vac | Newark Electronics
Recycle timer, flasher, dualtiming, solid state CMOSdigital circuitry, SPDT, 10amp | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 24DF/FHDFA?

Additional datasheets, footprints and schematics for 24DF/FHDFA are listed on our Part Details page. You can also find images and similar parts to 24DF/FHDFA on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 24DF/FHDFA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 24DF/FHDFA price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 24DF/FHDFA fall under?

The 24DF/FHDFA is listed under Switches & Relays > Relays > Time Delay Relays - Electromechanical.

Can I view similar or alternative parts?

You can view similar parts to 24DF/FHDFA when available in the Time Delay Relays - Electromechanical range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 24DF/FHDFA you can contact the distributor directly for product support, shipping queries etc.

Is the 24DF/FHDFA RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 24DF/FHDFA have stock available?

Authorised distributors including Newark Electronics and Relay Specialties have stock available or on a lead time for 24DF/FHDFA.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 24DF/FHDFA often in real-time on the comparison pages.

What if I can't find stock of 24DF/FHDFA?

You can fill out our help required form which you can use to request a quote for 24DF/FHDFA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay