24DA/AHDFA Relays by Amperite

TIME DELAY RELAY, SPDT, 10S, 250VAC

Status: Unknown
Series: HDFA Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$150.21

Distributor Stock
Logo for Farnell
Farnell
from US$172.76
No stock
Buy Now
Logo for element14
element14
from US$150.21
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Specifications

Contact Voltage VDC 30VDC
Time Min 0.25s
Time Max 10s
Product Range HDFA Series
Contact Configuration SPDT
Contact Current 10A
Relay Mounting Panel
Contact Voltage VAC 250VAC

Alternative Descriptions

Time Delay Relay, Spdt, 10S, 250Vac | Newark Electronics
Recycle timer, flasher, dualtiming, solid state CMOSdigital circuitry, SPDT, 10amp | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 24DA/AHDFA?

Additional datasheets, footprints and schematics for 24DA/AHDFA are listed on our Part Details page. You can also find images and similar parts to 24DA/AHDFA on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 24DA/AHDFA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 24DA/AHDFA price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 24DA/AHDFA fall under?

The 24DA/AHDFA is listed under Switches & Relays > Relays > Time Delay Relays - Electromechanical.

Can I view similar or alternative parts?

You can view similar parts to 24DA/AHDFA when available in the Time Delay Relays - Electromechanical range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 24DA/AHDFA you can contact the distributor directly for product support, shipping queries etc.

Is the 24DA/AHDFA RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 24DA/AHDFA have stock available?

Authorised distributors including element14, Farnell, Newark Electronics and Relay Specialties have stock available or on a lead time for 24DA/AHDFA.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 24DA/AHDFA often in real-time on the comparison pages.

What if I can't find stock of 24DA/AHDFA?

You can fill out our help required form which you can use to request a quote for 24DA/AHDFA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay