24CE31-Y5 Switches by Honeywell

LIMIT SWITCH, SPST, PLUNGER, 3A, 120VAC

Status: Unknown
Series: 24CE Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$346.96

Distributor Stock
Logo for Newark
Newark
from US$346.96
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$401.54
5
in stock
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

Limit Switch Actuator Top Roller Plunger
Contact Configuration SPST-NC
Contact Current AC Max 3A
Contact Voltage AC Max 120V
Operating Force Max 25.5N
Product Range 24CE Series

Alternative Descriptions

Limit Switch, Enclosed roller plunger, 3A 120VAC, CE | Honeywell 24CE31-Y5 | RS Americas
Limit Switch, Spst, Plunger, 3A, 120Vac | Newark Electronics
Limit Switches ENCLOSED BASIC SWITCH | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 24CE31-Y5?

Additional datasheets, footprints and schematics for 24CE31-Y5 are listed on our Part Details page. You can also find images and similar parts to 24CE31-Y5 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 24CE31-Y5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 24CE31-Y5 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 24CE31-Y5 fall under?

The 24CE31-Y5 is listed under Switches & Relays > Switches > Limit Switches & Detector Switches > Limit Switches.

Can I view similar or alternative parts?

You can view similar parts to 24CE31-Y5 when available in the Limit Switches range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 24CE31-Y5 you can contact the distributor directly for product support, shipping queries etc.

Is the 24CE31-Y5 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 24CE31-Y5 have stock available?

Authorised distributors including RS Americas, Newark Electronics and Sager have stock available or on a lead time for 24CE31-Y5.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 24CE31-Y5 often in real-time on the comparison pages.

What if I can't find stock of 24CE31-Y5?

You can fill out our help required form which you can use to request a quote for 24CE31-Y5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay