Status: | Active |
---|---|
Series: | 24C02C |
RoHS: | Compliant |
Prices starting from US$0.34
Single-Supply with Operation from 4.5V to 5.5V |
Low-Power CMOS Technology: |
2-Wire Serial Interface, I2Câ„¢ Compatible |
Cascadable up to Eight Devices |
Schmitt Trigger Inputs for Noise Suppression |
Output Slope Control to Eliminate Ground Bounce |
100 kHz and 400 kHz Clock Compatibility |
Fast Page or Byte Write Time 1 ms, typical |
Self-Timed Erase/Write Cycle |
16-Byte Page Write Buffer |
Hardware Write-Protect for Upper Half of the Array (80h-FFh) |
More than 1 Million Erase/Write Cycles |
Data Retention >200 Years |
Density (Organization) | 2K bits (x8) |
---|---|
Operating Voltage Min. (V) | 4.5 |
Oper Voltage Max (V) | 5.5 |
Max. Clock Freq. | 400 kHz |
Page Size (bytes) | 16 |
Write Protected | False |
Write Protect Scheme | Upper Half |
Endurance | 1,000,000 |
Pins | Packaging | 8 | TDFN |
Temp Range | -40C to +85C |
Packing Media | Tape and reel (3300) |
Data Sheets |
---|
24C02C Data Sheet |
Brochures |
---|
Serial EEPROM - Automotive Brochure |
Corporate Product Selector Guide |
Electronic Solutions for Medical and Fitness |
MPLAB® X IDE Product Overview |
Memory Products Brochure |
Supporting Collateral |
---|
Serial EEPROM Cross Reference Guide |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0143 |
Shipping Weight (kg) | 0.248485 |
Lead Count | 8 |
Package Type | TDFN |
Package Width or Size | 2x3x0.8mm |
Soldering Composition | NiPdAu |
2K SEEPROM Addressable Memory Device | Microchip Technology |
Eeprom, 2Kbit, -40 To 85Deg C | Newark Electronics |
EEPROM Serial-I2C 2K-bit 256 x 8 5V 8-Pin TDFN EP T/R | Avnet America |
IC EEPROM 2KBIT 400KHZ 8TDFN | Microchip Technology Inc. 24C02CT-I/MNY | RS Americas |
EEPROM, 2KBIT, -40 TO 85DEG C | Farnell |
Where can I find additional details, specifications and documents for a 24C02CT-I/MNY?
Additional datasheets, footprints and schematics for 24C02CT-I/MNY are listed on our Part Details page. You can also find images and similar parts to 24C02CT-I/MNY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 24C02CT-I/MNY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 24C02CT-I/MNY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 24C02CT-I/MNY fall under?
The 24C02CT-I/MNY is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to 24C02CT-I/MNY when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 24C02CT-I/MNY you can contact the distributor directly for product support, shipping queries etc.
Is the 24C02CT-I/MNY RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for 24C02CT-I/MNY have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 24C02CT-I/MNY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 24C02CT-I/MNY often in real-time on the comparison pages.
What if I can't find stock of 24C02CT-I/MNY?
You can fill out our help required form which you can use to request a quote for 24C02CT-I/MNY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.