24C02C-E/MS More Semiconductors - ICs by Microchip Technology

5V 2Kb I2C compatible 2-wire Serial EEPROM

Status: Active
Series: 24C02C
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

The Microchip Technology Inc. 24C02C is a 2K bit Serial Electrically Erasable PROM with a voltage range of 4.5V to 5.5V. The device is organized as a single block of 256 x 8-bit memory with a 2-wire serial interface. Low-current design permits operation with max. standby and active currents of only 5 µA and 1 mA, respectively. The device has a page write capability for up to 16 bytes of data and has fast write cycle times of only 1 ms for both byte and page writes. Functional address lines allow the connection of up to eight 24C02C devices on the same bus for up to 16K bits of contiguous EEPROM memory. The device is available in the standard 8-pin PDIP, 8-pin SOIC (3.90 mm), 8-pin 2x3 DFN and TDFN, 8-pin MSOP and TSSOP packages.
Exclusive Discount Available | Get off orders of when using code at the Farnell checkout.
Distributor Stock
Logo for Avnet Europe Avnet Europe
100 units
Buy Now
Logo for Transfer Multisort Elektronik Transfer Multisort Elektronik
100 units
Buy Now
Logo for Avnet America Avnet America
No stock
Buy Now
Logo for Newark Electronics Newark Electronics
No stock
Buy Now
Logo for Arrow Electronics Arrow Electronics
No stock
Buy Now
Logo for Microchip Technology Microchip Technology
No stock
Buy Now
View Full Pricing & Stock Comparison

Features

Single-Supply with Operation from 4.5V to 5.5V
Low-Power CMOS Technology:
2-Wire Serial Interface, I2C™ Compatible
Cascadable up to Eight Devices
Schmitt Trigger Inputs for Noise Suppression
Output Slope Control to Eliminate Ground Bounce
100 kHz and 400 kHz Clock Compatibility
Fast Page or Byte Write Time 1 ms, typical
Self-Timed Erase/Write Cycle
16-Byte Page Write Buffer
Hardware Write-Protect for Upper Half of the Array (80h-FFh)
More than 1 Million Erase/Write Cycles
Data Retention >200 Years

Specifications

Density (Organization) 2K bits (x8)
Operating Voltage Min. (V) 4.5
Oper Voltage Max (V) 5.5
Max. Clock Freq. 400 kHz
Page Size (bytes) 16
Write Protected False
Write Protect Scheme Upper Half
Endurance 1,000,000
Pins | Packaging 8 | MSOP
Temp Range -40C to +125C
Packing Media Tube (100)

Resources


Application Notes
AN974 - Interfacing I2C™ Serial EEPROMs to PICmicro® Microcontrollers
AN976 - Using the MSSP Module to Interface I2C? Serial EEPROMs with PIC16 Devices
AN979 - Interfacing I2C™ Serial EEPROMs to PIC18 Devices
AN982 - Interfacing I2C Serial EEPROMs to PIC10 and PIC12 Devices
AN989 - Using the MSSP Module to Interface I2C? Serial EEPROMs with PIC18 Devices
AN991 - Using the C18 Compiler and the MSSP to Interface I2C™ EEPROMs with PIC18 Devices
AN997 - Using the C18 Compiler to Interface I2C? Serial EEPROMs with PIC18 Devices
AN1019 - EEPROM Endurance Tutorial
AN1028 - Recommended Usage of Microchip I2C? Serial EEPROM Devices
AN1079 - Using the C30 Compiler and the I2C? Peripheral to Interface Serial EEPROMs with dsPIC33F
AN1100 - Using the C30 Compiler to Interface Serial EEPROMs with dsPIC33F
AN1113 - Using C and a Hardware Module to Interface 8051 MCUs with I2C Serial EEPROMs
AN1147 - Interfacing 8051 MCUs with I2C Serial EEPROMs
AN1190 - Using ASM and a Hardware Module to Interface 8051 MCUs with I2C(TM) Serial EEPROMs
AN1195 - Using C to Interface 8051 MCUs with I2C(TM) Serial EEPROMs
AN1418 - Adding Flexibility by Using Multiple Footprints for I2C Serial EEPROMs



Environmental Information

JEDEC Indicator e3
ROHS Compliant
China EFUP Compliant
Device Weight (g) 0.0256
Shipping Weight (kg) 0.07
Lead Count 8
Package Type MSOP
Package Width or Size 3x3mm
Soldering Composition Matte Tin

Alternative Descriptions

EEPROM Serial-I2C 2K-bit 256 x 8 5V 8-Pin MSOP | Avnet Europe
IC: EEPROM memory | Transfer Multisort Elektronik
EEPROM, 2KBIT, -40 TO 125DEG C | Newark Electronics
2Kb I2C EEPROM 4.5-5.5V extended temp 8-MSOP | Microchip Technology

More Parts in More Semiconductors - ICs


Featured content from Farnell

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 24C02C-E/MS?

Additional datasheets, footprints and schematics for 24C02C-E/MS are listed on our Part Details page. You can also find images and similar parts to 24C02C-E/MS on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 24C02C-E/MS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 24C02C-E/MS price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 24C02C-E/MS fall under?

The 24C02C-E/MS is listed under Semiconductors - ICs > More Semiconductors - ICs.

Can I view similar or alternative parts?

You can view similar parts to 24C02C-E/MS when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 24C02C-E/MS you can contact the distributor directly for product support, shipping queries etc.

Is the 24C02C-E/MS RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Microchip Technology.

Which authorised distributors for 24C02C-E/MS have stock available?

Authorised distributors including Avnet Europe, Transfer Multisort Elektronik, Avnet America, Newark Electronics and Arrow Electronics have stock available or on a lead time for 24C02C-E/MS.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 24C02C-E/MS often in real-time on the comparison pages.

What if I can't find stock of 24C02C-E/MS?

You can fill out our help required form which you can use to request a quote for 24C02C-E/MS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay