Status: | Active |
---|---|
Series: | 24C01C |
RoHS: | Compliant |
Single Supply with Operation from 4.5V to 5.5V |
Low-Power CMOS Technology: |
2-Wire Serial Interface, I2Câ„¢ Compatible |
Cascadable up to Eight Devices |
Schmitt Trigger Inputs for Noise Suppression |
Output Slope Control to Eliminate Ground Bounce |
100 kHz and 400 kHz Clock Compatibility |
Page Write Time 1 ms max. |
Self-Timed Erase/Write Cycle |
16-Byte Page Write Buffer |
More than 1 Million Erase/Write Cycles |
Data Retention >200 Years |
Density (Organization) | 1K bits (x8) |
---|---|
Operating Voltage Min. (V) | 4.5 |
Oper Voltage Max (V) | 5.5 |
Max. Clock Freq. | 400 kHz |
Page Size (bytes) | 16 |
Write Protected | False |
Write Protect Scheme | None |
Endurance | 1,000,000 |
Pins | Packaging | 8 | TDFN |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (3300) |
Data Sheets |
---|
24C01C Data Sheet |
Brochures |
---|
Serial EEPROM - Automotive Brochure |
Corporate Product Selector Guide |
Electronic Solutions for Medical and Fitness |
MPLAB® X IDE Product Overview |
Memory Products Brochure |
Supporting Collateral |
---|
Serial EEPROM Cross Reference Guide |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0143 |
Shipping Weight (kg) | 0.248485 |
Lead Count | 8 |
Package Type | TDFN |
Package Width or Size | 2x3x0.8mm |
Soldering Composition | NiPdAu |
Eeprom, 1Kbit, -40 To 125Deg C | Newark Electronics |
EEPROM Serial-I2C 1K-bit 128 x 8 5V 8-Pin TDFN EP Tube | Avnet America |
1K SEEPORM Addressable Memory Device | Microchip Technology |
IC EEPROM 1KBIT 400KHZ 8TDFN | Microchip Technology Inc. 24C01CT-E/MNY | RS Americas |
EEPROM, 1KBIT, -40 TO 125DEG C | Farnell |
Where can I find additional details, specifications and documents for a 24C01CT-E/MNY?
Additional datasheets, footprints and schematics for 24C01CT-E/MNY are listed on our Part Details page. You can also find images and similar parts to 24C01CT-E/MNY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 24C01CT-E/MNY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 24C01CT-E/MNY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 24C01CT-E/MNY fall under?
The 24C01CT-E/MNY is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to 24C01CT-E/MNY when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 24C01CT-E/MNY you can contact the distributor directly for product support, shipping queries etc.
Is the 24C01CT-E/MNY RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for 24C01CT-E/MNY have stock available?
Authorised distributors including Newark Electronics, Avnet America, Microchip Technology, RS Americas and Farnell have stock available or on a lead time for 24C01CT-E/MNY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 24C01CT-E/MNY often in real-time on the comparison pages.
What if I can't find stock of 24C01CT-E/MNY?
You can fill out our help required form which you can use to request a quote for 24C01CT-E/MNY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.