Status: | Unknown |
---|---|
Series: | LOK-TAINER&trade |
RoHS: | Unknown |
Prices starting from US$78.92
Distributor | Stock | ||
---|---|---|---|
Newark
from US$78.92
|
No stock
|
Buy Now |
Accessory Type | Card Guide |
---|---|
Guide Width | 0.35" |
Guide Length | 6" |
Product Range | LOK-TAINER&trade |
RoHS Compliant | No |
Card Guide, Lock Trainer, Beryllium Copper | Newark Electronics |
Where can I find additional details, specifications and documents for a 24BX-2-12-3-L?
Additional datasheets, footprints and schematics for 24BX-2-12-3-L are listed on our Part Details page. You can also find images and similar parts to 24BX-2-12-3-L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 24BX-2-12-3-L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 24BX-2-12-3-L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 24BX-2-12-3-L fall under?
The 24BX-2-12-3-L is listed under Enclosures, Racks & Cabinets > Enclosure, Rack & Cabinet Accessories > Card Guides.
Can I view similar or alternative parts?
You can view similar parts to 24BX-2-12-3-L when available in the Card Guides range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 24BX-2-12-3-L you can contact the distributor directly for product support, shipping queries etc.
Is the 24BX-2-12-3-L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 24BX-2-12-3-L have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 24BX-2-12-3-L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 24BX-2-12-3-L often in real-time on the comparison pages.
What if I can't find stock of 24BX-2-12-3-L?
You can fill out our help required form which you can use to request a quote for 24BX-2-12-3-L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.