Status: | Active |
---|---|
Series: | 24AA52 |
RoHS: | Compliant |
Prices starting from US$0.41
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.45
|
No stock
|
Buy Now | |
Microchip Technology
from US$0.41
|
485
in stock
|
Buy Now | |
Newark Electronics
from US$0.48
|
-
|
Buy Now | |
Future Electronics
from US$0.45
|
-
|
Buy Now | |
Avnet America
from US$0.48
|
-
|
Buy Now | |
RS Americas
from US$0.74
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Single supply with operation down to 1.8V |
Low-power CMOS technology: -- 1 mA active current, typical -- 1 µA standby current, typical (I-temp) |
Organized as 1 block of 256 bytes (256 x 8) |
Software write protection for lower 128 bytes |
Hardware write protection for entire array |
2-wire serial interface bus, I2Câ„¢ compatible |
Schmitt Trigger inputs for noise suppression |
Output slope control to eliminate ground bounce |
100 kHz (24AA52) and 400 kHz (24LCS52) compatibility |
Density (Organization) | 2K bits (x8) |
---|---|
Operating Voltage Min. (V) | 1.8 |
Oper Voltage Max (V) | 5.5 |
Max. Clock Freq. | 400 kHz |
Page Size (bytes) | 16 |
Write Protected | True |
Write Protect Scheme | Whole Array |
Endurance | 1,000,000 |
Pins | Packaging | 8 | TSSOP |
Temp Range | -40C to +85C |
Packing Media | Tube (100) |
Data Sheets |
---|
24AA52/24LCS52 Data Sheet |
Board Design Files |
---|
IBIS Model - 24xx52 Devices |
Brochures |
---|
Serial EEPROM - Automotive Brochure |
Corporate Product Selector Guide |
Electronic Solutions for Medical and Fitness |
MPLAB® X IDE Product Overview |
Memory Products Brochure |
Supporting Collateral |
---|
Serial EEPROM Cross Reference Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.033 |
Shipping Weight (kg) | 0.09 |
Lead Count | 8 |
Package Type | TSSOP |
Package Width or Size | 4.4mm |
Soldering Composition | Matte Tin |
2K, 256 X 8, 1.8V SERIAL EE, IND | Microchip Technology |
Eeprom, 2Kbit, -40 To 85Deg C | Newark Electronics |
EEPROM Serial-I2C 2K-bit 256 x 8 2.5V/3.3V/5V 8-Pin TSSOP Tube | Avnet America |
Microchip 24AA52-I/ST Serial EEPROM Memory,2kbit,3500ns,1.8 to 5.5V 8-Pin TSSOP | Microchip Technology Inc. 24AA52-I/ST | RS Americas |
EEPROM, 2KBIT, -40 TO 85DEG C | Farnell |
Where can I find additional details, specifications and documents for a 24AA52-I/ST?
Additional datasheets, footprints and schematics for 24AA52-I/ST are listed on our Part Details page. You can also find images and similar parts to 24AA52-I/ST on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 24AA52-I/ST on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 24AA52-I/ST price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 24AA52-I/ST you can contact the distributor directly for product support, shipping queries etc.
Is the 24AA52-I/ST RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for 24AA52-I/ST have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 24AA52-I/ST.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 24AA52-I/ST often in real-time on the comparison pages.
What if I can't find stock of 24AA52-I/ST?
You can fill out our help required form which you can use to request a quote for 24AA52-I/ST from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.