Status: | Active |
---|---|
Series: | 24AA32AF |
RoHS: | Compliant |
Single Supply with Operation down to 1.7V |
Low-Power CMOS Technology:- Read current 400 µA, max.- Standby current 1 µA, max. (I-temp) |
2-Wire Serial Interface, I2Câ„¢ Compatible |
Packages with 3 Address Pins are Cascadable upto Eight Devices |
Schmitt Trigger Inputs for Noise Suppression |
Output Slope Control to Eliminate Ground Bounce |
100 kHz and 400 kHz Clock Compatibility |
Page Write Time 5 ms max. |
Self-Timed Erase/Write Cycle |
32-Byte Page Write Buffer |
Hardware Write-Protect for 1/4 Array(C00h-FFFh) |
ESD Protection > 4,000V |
More than 1 Million Erase/Write Cycles |
Data Retention > 200 Years |
Factory Programming Available |
Density (Organization) | 32K bits (x8) |
---|---|
Operating Voltage Min. (V) | 1.7 |
Oper Voltage Max (V) | 5.5 |
Max. Clock Freq. | 400 kHz |
Page Size (bytes) | 32 |
Write Protected | False |
Write Protect Scheme | Quarter Array |
Endurance | 1,000,000 |
Pins | Packaging | 8 | SOIC |
Temp Range | -40C to +85C |
Packing Media | Tube (100) |
Board Design Files |
---|
Verilog Model - 24xx32AF Devices |
IBIS Model - 24xx32AF Devices |
Brochures |
---|
Serial EEPROM - Automotive Brochure |
Corporate Product Selector Guide |
Electronic Solutions for Medical and Fitness |
MPLAB® X IDE Product Overview |
Memory Products Brochure |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.078 |
Shipping Weight (kg) | 0.25 |
Lead Count | 8 |
Package Type | SOIC |
Package Width or Size | .150In(3.90mm) |
Soldering Composition | Matte Tin |
32K 2-Wire Serial EEPROM | Microchip Technology |
Serial Eeprom, 32Kbit, 400Khz, Soic-8 | Newark Electronics |
EEPROM Serial-I2C 32K-bit 4K x 8 1.8V/2.5V/3.3V/5V 8-Pin SOIC N | Avnet America |
32K,4K X 8 1.8V SERIAL EE IND,1/4 ARRAY WRITE PROTECT8 SOIC 3.90mm(.150in) TUBE | Microchip Technology Inc. 24AA32AF-I/SN | RS Americas |
EEPROM, 32KBIT, -40 TO 85DEG C | Farnell |
Where can I find additional details, specifications and documents for a 24AA32AF-I/SN?
Additional datasheets, footprints and schematics for 24AA32AF-I/SN are listed on our Part Details page. You can also find images and similar parts to 24AA32AF-I/SN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 24AA32AF-I/SN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 24AA32AF-I/SN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 24AA32AF-I/SN fall under?
The 24AA32AF-I/SN is listed under Semiconductors - ICs > Memory > EEPROM.
Can I view similar or alternative parts?
You can view similar parts to 24AA32AF-I/SN when available in the EEPROM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 24AA32AF-I/SN you can contact the distributor directly for product support, shipping queries etc.
Is the 24AA32AF-I/SN RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for 24AA32AF-I/SN have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 24AA32AF-I/SN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 24AA32AF-I/SN often in real-time on the comparison pages.
What if I can't find stock of 24AA32AF-I/SN?
You can fill out our help required form which you can use to request a quote for 24AA32AF-I/SN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.