Status: | Active |
---|---|
Series: | 24AA16 |
RoHS: | Compliant |
No distributors results available
Single supply with operation down to 1.7V |
Low-power CMOS technology |
2-wire serial interface, I2Cā¢ compatible |
Schmitt Trigger inputs for noise suppression |
Output slope control to eliminate ground bounce |
100 kHz (2.5V) and 400 kHz clock compatibility |
Page write time 5 ms max. |
More than 1 million erase/write cycles |
Data retention > 200 years |
Density (Organization) | 16K bits (x8) |
---|---|
Operating Voltage Min. (V) | 1.7 |
Oper Voltage Max (V) | 5.5 |
Max. Clock Freq. | 400 kHz |
Page Size (bytes) | 16 |
Write Protected | False |
Write Protect Scheme | Full Array |
Endurance | 1,000,000 |
Data Sheets |
---|
16K I2C Serial EEPROM Data Sheet |
Board Design Files |
---|
Verilog Model - 24xx16 Devices |
IBIS Model - 24xx16 Devices |
Brochures |
---|
Serial EEPROM - Automotive Brochure |
Corporate Product Selector Guide |
Electronic Solutions for Medical and Fitness |
MPLABĀ® X IDE Product Overview |
Memory Products Brochure |
Supporting Collateral |
---|
Serial EEPROM Cross Reference Guide |
JEDEC Indicator | e1 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.005 |
Shipping Weight (kg) | 0.2 |
Lead Count | 5 |
Package Type | CSP |
Package Width or Size | Varies |
Soldering Composition | SAC |
Where can I find additional details, specifications and documents for a 24AA16T-I/CS16K?
Additional datasheets, footprints and schematics for 24AA16T-I/CS16K are listed on our Part Details page. You can also find images and similar parts to 24AA16T-I/CS16K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 24AA16T-I/CS16K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 24AA16T-I/CS16K price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 24AA16T-I/CS16K you can contact the distributor directly for product support, shipping queries etc.
Is the 24AA16T-I/CS16K RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for 24AA16T-I/CS16K have stock available?
There is no stock from authorised distributors for 24AA16T-I/CS16K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 24AA16T-I/CS16K often in real-time on the comparison pages.
What if I can't find stock of 24AA16T-I/CS16K?
You can fill out our help required form which you can use to request a quote for 24AA16T-I/CS16K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.