Status: | Active |
---|---|
Series: | 24AA16 |
RoHS: | Compliant |
Single supply with operation down to 1.7V |
Low-power CMOS technology |
2-wire serial interface, I2Câ„¢ compatible |
Schmitt Trigger inputs for noise suppression |
Output slope control to eliminate ground bounce |
100 kHz (2.5V) and 400 kHz clock compatibility |
Page write time 5 ms max. |
More than 1 million erase/write cycles |
Data retention > 200 years |
Density (Organization) | 16K bits (x8) |
---|---|
Operating Voltage Min. (V) | 1.7 |
Oper Voltage Max (V) | 5.5 |
Max. Clock Freq. | 400 kHz |
Page Size (bytes) | 16 |
Write Protected | False |
Write Protect Scheme | Full Array |
Endurance | 1,000,000 |
Pins | Packaging | 8 | PDIP |
Temp Range | -40C to +125C |
Packing Media | Tube (60) |
Data Sheets |
---|
16K I2C Serial EEPROM Data Sheet |
Board Design Files |
---|
Verilog Model - 24xx16 Devices |
IBIS Model - 24xx16 Devices |
Brochures |
---|
Serial EEPROM - Automotive Brochure |
Corporate Product Selector Guide |
Electronic Solutions for Medical and Fitness |
MPLAB® X IDE Product Overview |
Memory Products Brochure |
Supporting Collateral |
---|
Serial EEPROM Cross Reference Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.4867 |
Shipping Weight (kg) | 0.9 |
Lead Count | 8 |
Package Type | PDIP |
Package Width or Size | .300in |
Soldering Composition | Matte Tin |
16Kbit AA E-TEMP 2-WIRE SERIAL EEPROM | Microchip Technology |
Eeprom, 16Kbit, -40 To 125Deg C | Newark Electronics |
EEPROM Serial-I2C 16K-bit 8Block x 256 x 8 1.8V/2.5V/3.3V/5V 8-Pin PDIP Tube | Avnet America |
16K, 2K X 8 1.8V SERIAL EE, EXT | Microchip Technology Inc. 24AA16-E/P | RS Americas |
EEPROM, 16KBIT, -40 TO 125DEG C | Farnell |
Where can I find additional details, specifications and documents for a 24AA16-E/P?
Additional datasheets, footprints and schematics for 24AA16-E/P are listed on our Part Details page. You can also find images and similar parts to 24AA16-E/P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 24AA16-E/P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 24AA16-E/P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 24AA16-E/P fall under?
The 24AA16-E/P is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to 24AA16-E/P when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 24AA16-E/P you can contact the distributor directly for product support, shipping queries etc.
Is the 24AA16-E/P RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for 24AA16-E/P have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 24AA16-E/P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 24AA16-E/P often in real-time on the comparison pages.
What if I can't find stock of 24AA16-E/P?
You can fill out our help required form which you can use to request a quote for 24AA16-E/P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.