Status: | Unknown |
---|---|
Series: | 128Kbit I2C Serial EEPROM |
RoHS: | Unknown |
Memory Interface Type | Serial I2C (2-Wire) |
---|---|
Memory Size | 128Kbit |
EEPROM Memory Configuration | 16K x 8bit |
Clock Frequency | 400kHz |
Memory Case Style | CS |
No. of Pins | 8Pins |
Supply Voltage Min | 1.7V |
Supply Voltage Max | 5.5V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | 128Kbit I2C Serial EEPROM |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Access Time | 3.5µs |
Automotive Qualification Standard | AEC-Q100 |
Clock Frequency Max | 400kHz |
IC Generic Number | 24AA128 |
IC Interface Type | Serial I2C |
Memory Density | 128Kbit |
Memory Type | EEPROM |
Memory Voltage Vcc | 5.5V |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 1.7V to 5.5V |
Termination Type | Surface Mount Device |
SERIAL EEPROM, 128KBIT, 400KHZ, CSP-8 | Farnell |
EEPROM Serial-I2C 128K-bit 16K x 8 1.8V/2.5V/3.3V/5V 8-Pin CSP T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a 24AA128T-I/CS15K?
Additional datasheets, footprints and schematics for 24AA128T-I/CS15K are listed on our Part Details page. You can also find images and similar parts to 24AA128T-I/CS15K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 24AA128T-I/CS15K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 24AA128T-I/CS15K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 24AA128T-I/CS15K fall under?
The 24AA128T-I/CS15K is listed under Semiconductors - ICs > Memory > EEPROM.
Can I view similar or alternative parts?
You can view similar parts to 24AA128T-I/CS15K when available in the EEPROM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 24AA128T-I/CS15K you can contact the distributor directly for product support, shipping queries etc.
Is the 24AA128T-I/CS15K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 24AA128T-I/CS15K have stock available?
Authorised distributors including Farnell and Avnet Silica have stock available or on a lead time for 24AA128T-I/CS15K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 24AA128T-I/CS15K often in real-time on the comparison pages.
What if I can't find stock of 24AA128T-I/CS15K?
You can fill out our help required form which you can use to request a quote for 24AA128T-I/CS15K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.