Status: | Active |
---|---|
Series: | 24AA128 |
RoHS: | Compliant |
Prices starting from US$0.64
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.72
|
25
in stock
|
Buy Now | |
Newark Electronics
from US$0.75
|
671
in stock
|
Buy Now | |
element14
from US$0.80
|
671
in stock
|
Buy Now | |
Farnell
from US$0.77
|
671
in stock
|
Buy Now | |
Microchip Technology
from US$0.64
|
500
in stock
|
Buy Now | |
EBV Elektronik
-
|
100
in stock
|
Buy Now | |
Future Electronics
from US$0.66
|
-
|
Buy Now | |
Avnet America
from US$0.78
|
-
|
Buy Now | |
RS Americas
from US$0.71
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Single Supply with Operation down to 1.7V for24AA128/24FC128 devices, 2.5V for 24LC128devices |
Low-Power CMOS Technology:- Write current 3 mA, typical- Standby current 100 nA, typical |
2-Wire Serial Interface, I2Câ„¢ Compatible |
Cascadable up to Eight Devices |
Schmitt Trigger Inputs for Noise Suppression |
Output Slope Control to Eliminate Ground Bounce |
100 kHz and 400 kHz Clock Compatibility |
1 MHz Clock for FC Versions |
Page Write Time 5 ms, typical |
Self-Timed Erase/Write Cycle |
64-Byte Page Write Buffer |
Hardware Write-Protect |
ESD Protection >4000V |
More than 1 Million Erase/Write Cycles |
Data Retention > 200 years |
Factory Programming Available |
Density (Organization) | 128K bits (x8) |
---|---|
Operating Voltage Min. (V) | 1.7 |
Oper Voltage Max (V) | 5.5 |
Max. Clock Freq. | 400 kHz |
Page Size (bytes) | 64 |
Write Protected | False |
Write Protect Scheme | Full Array |
Endurance | 1,000,000 |
Data Retention (Years) | 200 |
Battery Backup | False |
Pins | Packaging | 8 | MSOP |
Temp Range | -40C to +85C |
Packing Media | Tube (100) |
Board Design Files |
---|
Verilog Model - 24xx128 Devices |
IBIS Model - 24xx128 Devices |
Brochures |
---|
Serial EEPROM - Automotive Brochure |
Corporate Product Selector Guide |
Electronic Solutions for Medical and Fitness |
MPLAB® X IDE Product Overview |
Memory Products Brochure |
Supporting Collateral |
---|
Serial EEPROM Cross Reference Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0256 |
Shipping Weight (kg) | 0.07 |
Lead Count | 8 |
Package Type | MSOP |
Package Width or Size | 3x3mm |
Soldering Composition | Matte Tin |
Serial Eeprom, 128Kbit, 400Khz, Msop-8 | Newark Electronics |
SERIAL EEPROM, 128KBIT, 400KHZ, MSOP-8 | element14 |
128K, 16K X 8, 1.7V SER EE IND | Microchip Technology |
128K, 16K X 8, 1.8V SER EEPROM IND | RS |
EEPROM Serial-I2C 128K-bit 16K x 8 1.8V/2.5V/3.3V/5V 8-Pin MSOP Tube | EBV Elektronik |
24AA128 Series 128 Kbit (16K x 8) 5.5 V SMT I2C CMOS Serial EEPROM - MSOP-8 | Future Electronics |
Microchip 24AA128-I/MS Serial EEPROM Memory,128kbit,900ns,1.7 to 5.5V 8-Pin MSOP | Microchip Technology Inc. 24AA128-I/MS | RS Americas |
Where can I find additional details, specifications and documents for a 24AA128-I/MS?
Additional datasheets, footprints and schematics for 24AA128-I/MS are listed on our Part Details page. You can also find images and similar parts to 24AA128-I/MS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 24AA128-I/MS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 24AA128-I/MS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 24AA128-I/MS fall under?
The 24AA128-I/MS is listed under Semiconductors - ICs > Memory > EEPROM.
Can I view similar or alternative parts?
You can view similar parts to 24AA128-I/MS when available in the EEPROM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 24AA128-I/MS you can contact the distributor directly for product support, shipping queries etc.
Is the 24AA128-I/MS RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for 24AA128-I/MS have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Microchip Technology and RS have stock available or on a lead time for 24AA128-I/MS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 24AA128-I/MS often in real-time on the comparison pages.
What if I can't find stock of 24AA128-I/MS?
You can fill out our help required form which you can use to request a quote for 24AA128-I/MS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.