24AA04HT-I/ST More Semiconductors - ICs by Microchip Technology

4Kb I2C compatible 2-wire Serial EEPROM with Half-Array Write Protection

Status: Active
Series: 24AA04H
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The Microchip Technology Inc. 24AA04His a 4Kb I2C™ compatible Serial EEPROM with half array write protection. The device is organized as two blocks of 256 x 8-bit memory with a 2-wire serial interface. Low-voltage design permits operation down to 1.7V, with standby and active currents of only 1 µA and 1 mA, respectively. The 24AA04H also has a page write capability for up to 16 bytes of data. The 24AA04H is available in the standard 8-pin PDIP, surface mount SOIC, TSSOP, 2x3 TDFN and MSOP packages, and is also available in the 5-lead SOT-23 package. All packages are Pb-free and RoHS compliant.

Where to Buy

Prices starting from US$0.30

Distributor Stock
Logo for Farnell
Farnell
from US$0.35
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.37
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.37
-
Buy Now
Logo for Microchip Technology
Microchip Technology
from US$0.30
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.56
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Features

Single Supply with Operation Down to 1.7V
Low-Power CMOS Technology
2-Wire Serial Interface, I2Câ„¢ Compatible
Schmitt Trigger Inputs for Noise Suppression
Output Slope Control to eliminate Ground Bounce
100 kHz and 400 kHz Clock Compatibility
Page Write Time 3 ms, typical
Self-Timed Erase/Write Cycle
16-Byte Page Write Buffer
Hardware Write-Protect for Half-Array (100h-1FFh)
ESD Protection >4,000V
More than 1 Million Erase/Write Cycles
Data Retention >200 years

Specifications

Density (Organization) 4K bits (x8)
Operating Voltage Min. (V) 1.7
Oper Voltage Max (V) 5.5
Max. Clock Freq. 400 kHz
Page Size (bytes) 16
Write Protected False
Write Protect Scheme Upper Half
Endurance 1,000,000
Pins | Packaging 8 | TSSOP
Temp Range -40C to +85C
Packing Media Tape and reel (2500)

Resources


Application Notes
AN974 - Interfacing I2C™ Serial EEPROMs to PICmicro® Microcontrollers
AN976 - Using the MSSP Module to Interface I2C? Serial EEPROMs with PIC16 Devices
AN979 - Interfacing I2Câ„¢ Serial EEPROMs to PIC18 Devices
AN982 - Interfacing I2C Serial EEPROMs to PIC10 and PIC12 Devices
AN989 - Using the MSSP Module to Interface I2C? Serial EEPROMs with PIC18 Devices
AN991 - Using the C18 Compiler and the MSSP to Interface I2Câ„¢ EEPROMs with PIC18 Devices
AN997 - Using the C18 Compiler to Interface I2C? Serial EEPROMs with PIC18 Devices
AN1019 - EEPROM Endurance Tutorial
AN1028 - Recommended Usage of Microchip I2C? Serial EEPROM Devices
AN1079 - Using the C30 Compiler and the I2C? Peripheral to Interface Serial EEPROMs with dsPIC33F
AN1100 - Using the C30 Compiler to Interface Serial EEPROMs with dsPIC33F
AN1113 - Using C and a Hardware Module to Interface 8051 MCUs with I2C Serial EEPROMs
AN1147 - Interfacing 8051 MCUs with I2C Serial EEPROMs
AN1190 - Using ASM and a Hardware Module to Interface 8051 MCUs with I2C(TM) Serial EEPROMs
AN1195 - Using C to Interface 8051 MCUs with I2C(TM) Serial EEPROMs
AN1418 - Adding Flexibility by Using Multiple Footprints for I2C Serial EEPROMs



Environmental Information

JEDEC Indicator e4
ROHS Compliant
China EFUP Compliant
Device Weight (g) 0.0358
Shipping Weight (kg) 0.1992
Lead Count 8
Package Type TSSOP
Package Width or Size 4.4mm
Soldering Composition NiPdAu

Alternative Descriptions

Eeprom, 4Kbit, -40 To 85Deg C | Newark Electronics
EEPROM Serial-I2C 4K-bit 2Block x 256 x 8 1.8V/2.5V/3.3V/5V 8-Pin TSSOP T/R | Avnet America
4k w/half array protection, 1.8V | Microchip Technology
4K, 512 X 8 1.8V SERIAL EE, IND, 1/2 ARRAY WP | Microchip Technology Inc. 24AA04HT-I/ST | RS Americas
EEPROM, 4KBIT, -40 TO 85DEG C | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 24AA04HT-I/ST?

Additional datasheets, footprints and schematics for 24AA04HT-I/ST are listed on our Part Details page. You can also find images and similar parts to 24AA04HT-I/ST on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 24AA04HT-I/ST on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 24AA04HT-I/ST price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 24AA04HT-I/ST fall under?

The 24AA04HT-I/ST is listed under Semiconductors - ICs > More Semiconductors - ICs.

Can I view similar or alternative parts?

You can view similar parts to 24AA04HT-I/ST when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 24AA04HT-I/ST you can contact the distributor directly for product support, shipping queries etc.

Is the 24AA04HT-I/ST RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Microchip Technology.

Which authorised distributors for 24AA04HT-I/ST have stock available?

Authorised distributors including Newark Electronics, Avnet America, Microchip Technology, RS Americas and Farnell have stock available or on a lead time for 24AA04HT-I/ST.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 24AA04HT-I/ST often in real-time on the comparison pages.

What if I can't find stock of 24AA04HT-I/ST?

You can fill out our help required form which you can use to request a quote for 24AA04HT-I/ST from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay