24AA025T-I/SN More Semiconductors - ICs by Microchip Technology

2Kb I2C Serial EEPROM with Address Inputs and no Write Protection pin

Status: Active
Series: 24AA025
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The Microchip Technology Inc. 24AA025 is a 2Kb Serial EEPROM with a voltage range of 1.7V to 5.5V. The device is organized as a single block of 256 x 8-bit memory with a 2-wire serial interface. Low current design permits operation with typical standby and active currents of only 1 µA and 1 mA, respectively. The device has a page write capability for up to 16 bytes of data. Functional address lines allow the connection of up to eight 24AA025 devices on the same bus for up to 16K bits of contiguous EEPROM memory. The device is available in the standard 8-pin PDIP, 8-pin SOIC (3.90 mm), TSSOP, 2x3 DFN and TDFN and MSOP packages.

Where to Buy

Prices starting from US$0.27

Distributor Stock
Logo for Farnell
Farnell
from US$0.33
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.33
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.33
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.35
-
Buy Now
Logo for Microchip Technology
Microchip Technology
from US$0.27
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.52
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Features

Single supply with operation from 1.7V to 5.5V
Low-power CMOS technology:
2-wire serial interface, I2Câ„¢ compatible
Cascadable up to eight devices
Schmitt Trigger inputs for noise suppression
Output slope control to eliminate ground bounce
100 kHz and 400 kHz clock compatibility
Page write time 5 ms maximum
Self-timed erase/write cycle
16-byte page write buffer
Hardware write-protect
More than 1 million erase/write cycles
Data retention >200 years

Specifications

Density (Organization) 2K Bits (x8)
Operating Voltage Min. (V) 1.7
Oper Voltage Max (V) 5.5
Max. Clock Freq. 400 kHz
Page Size (bytes) 16
Write Protected False
Write Protect Scheme None
Endurance 1,000,000
Pins | Packaging 8 | SOIC
Temp Range -40C to +85C
Packing Media Tape and reel (3300)

Resources


Application Notes
AN974 - Interfacing I2C™ Serial EEPROMs to PICmicro® Microcontrollers
AN976 - Using the MSSP Module to Interface I2C? Serial EEPROMs with PIC16 Devices
AN979 - Interfacing I2Câ„¢ Serial EEPROMs to PIC18 Devices
AN982 - Interfacing I2C Serial EEPROMs to PIC10 and PIC12 Devices
AN989 - Using the MSSP Module to Interface I2C? Serial EEPROMs with PIC18 Devices
AN991 - Using the C18 Compiler and the MSSP to Interface I2Câ„¢ EEPROMs with PIC18 Devices
AN997 - Using the C18 Compiler to Interface I2C? Serial EEPROMs with PIC18 Devices
AN1019 - EEPROM Endurance Tutorial
AN1028 - Recommended Usage of Microchip I2C? Serial EEPROM Devices
AN1079 - Using the C30 Compiler and the I2C? Peripheral to Interface Serial EEPROMs with dsPIC33F
AN1100 - Using the C30 Compiler to Interface Serial EEPROMs with dsPIC33F
AN1113 - Using C and a Hardware Module to Interface 8051 MCUs with I2C Serial EEPROMs
AN1147 - Interfacing 8051 MCUs with I2C Serial EEPROMs
AN1190 - Using ASM and a Hardware Module to Interface 8051 MCUs with I2C(TM) Serial EEPROMs
AN1195 - Using C to Interface 8051 MCUs with I2C(TM) Serial EEPROMs
AN1418 - Adding Flexibility by Using Multiple Footprints for I2C Serial EEPROMs




Environmental Information

JEDEC Indicator e3
ROHS Compliant
China EFUP Compliant
Device Weight (g) 0.078
Shipping Weight (kg) 0.230303
Lead Count 8
Package Type SOIC
Package Width or Size .150In(3.90mm)
Soldering Composition Matte Tin

Alternative Descriptions

Eeprom, 2Kbit, -40 To 85Deg C | Newark Electronics
24AA02 Series 2 kb (256 B x 8) 1.7 V SMT I2C 2 Wire Serial EEPROM - SOIC-8 | Future Electronics
EEPROM Serial-I2C 2K-bit 256 x 8 1.8V/2.5V/3.3V/5V 8-Pin SOIC N Tube | Avnet America
2K, 256 X 8 SERIAL EE, 1.8V | Microchip Technology
2K, 256 X 8 SERIAL EE, 1.8V IND | Microchip Technology Inc. 24AA025T-I/SN | RS Americas
EEPROM, 2KBIT, -40 TO 85DEG C | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 24AA025T-I/SN?

Additional datasheets, footprints and schematics for 24AA025T-I/SN are listed on our Part Details page. You can also find images and similar parts to 24AA025T-I/SN on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 24AA025T-I/SN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 24AA025T-I/SN price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 24AA025T-I/SN fall under?

The 24AA025T-I/SN is listed under Semiconductors - ICs > More Semiconductors - ICs.

Can I view similar or alternative parts?

You can view similar parts to 24AA025T-I/SN when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 24AA025T-I/SN you can contact the distributor directly for product support, shipping queries etc.

Is the 24AA025T-I/SN RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Microchip Technology.

Which authorised distributors for 24AA025T-I/SN have stock available?

Authorised distributors including Newark Electronics, Future Electronics, Avnet America, Microchip Technology and RS Americas have stock available or on a lead time for 24AA025T-I/SN.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 24AA025T-I/SN often in real-time on the comparison pages.

What if I can't find stock of 24AA025T-I/SN?

You can fill out our help required form which you can use to request a quote for 24AA025T-I/SN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay