Status: | Active |
---|---|
Series: | 24AA024H |
RoHS: | Compliant |
Prices starting from US$0.23
Single supply with operation down to 1.7V |
Half-array write protect |
Low-power CMOS technology |
2-wire serial interface, I2Câ„¢ compatible |
Schmitt Trigger inputs for noise suppression |
Output slope control to eliminate ground bounce |
100 kHz and 400 kHz Compatibility |
More than 1 million erase/write cycles |
Data retention >200 years |
Factory programmable available |
Density (Organization) | 2K bits (x8) |
---|---|
Operating Voltage Min. (V) | 1.7 |
Oper Voltage Max (V) | 5.5 |
Max. Clock Freq. | 400 kHz |
Page Size (bytes) | 16 |
Write Protected | False |
Write Protect Scheme | Upper Half |
Endurance | 1,000,000 |
Pins | Packaging | 8 | SOIC |
Temp Range | -40C to +85C |
Packing Media | Tube (100) |
Board Design Files |
---|
IBIS Model - 24xx024H Devices |
Brochures |
---|
Serial EEPROM - Automotive Brochure |
Corporate Product Selector Guide |
Electronic Solutions for Medical and Fitness |
MPLAB® X IDE Product Overview |
Memory Products Brochure |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.078 |
Shipping Weight (kg) | 0.25 |
Lead Count | 8 |
Package Type | SOIC |
Package Width or Size | .150In(3.90mm) |
Soldering Composition | Matte Tin |
2K SEEPROM Addressable Memory Device | Microchip Technology |
Serial Eeprom, 2Kbit, 400Khz, Soic-8 | Newark Electronics |
EEPROM Serial-I2C 2K-bit 256 x 8 1.8V/2.5V/3.3V/5V 8-Pin SOIC N Tube | Avnet America |
2K, 256 X 8 SERIAL EE, 1.8V IND, 1/2 ARRAY WP | Microchip Technology Inc. 24AA024H-I/SN | RS Americas |
SERIAL EEPROM, 2KBIT, 400KHZ, SOIC-8 | Farnell |
Where can I find additional details, specifications and documents for a 24AA024H-I/SN?
Additional datasheets, footprints and schematics for 24AA024H-I/SN are listed on our Part Details page. You can also find images and similar parts to 24AA024H-I/SN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 24AA024H-I/SN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 24AA024H-I/SN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 24AA024H-I/SN fall under?
The 24AA024H-I/SN is listed under Semiconductors - ICs > Memory > EEPROM.
Can I view similar or alternative parts?
You can view similar parts to 24AA024H-I/SN when available in the EEPROM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 24AA024H-I/SN you can contact the distributor directly for product support, shipping queries etc.
Is the 24AA024H-I/SN RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for 24AA024H-I/SN have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 24AA024H-I/SN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 24AA024H-I/SN often in real-time on the comparison pages.
What if I can't find stock of 24AA024H-I/SN?
You can fill out our help required form which you can use to request a quote for 24AA024H-I/SN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.