Status: | Active |
---|---|
Series: | 24AA00 |
RoHS: | Compliant |
Single supply with operation down to 1.8V for 24AA00 devices, 2.5V for 24LC00 devices |
Low-power CMOS technology:- Read current 500 µA, typical- Standby current 100 nA, typical |
2-wire serial interface, I2Câ„¢ compatible |
Schmitt Trigger inputs for noise suppression |
Output slope control to eliminate ground bounce |
100 kHz and 400 kHz clock compatibility |
Page write time 3 ms, typical |
Self-timed erase/write cycle |
ESD protection >4000V |
More than 1 million erase/write cycles |
Data retention >200 years |
Factory programming available |
Density (Organization) | 128 bits (x8) |
---|---|
Operating Voltage Min. (V) | 1.8 |
Oper Voltage Max (V) | 5.5 |
Max. Clock Freq. | 400 kHz |
Page Size (bytes) | 0 |
Write Protected | False |
Write Protect Scheme | None |
Endurance | 1,000,000 |
Data Retention (Years) | 0 |
Battery Backup | False |
Pins | Packaging | 8 | TDFN |
Temp Range | -40C to +85C |
Packing Media | Tape and reel (3300) |
Data Sheets |
---|
24AA00/24LC00/24C00 Data Sheet |
Board Design Files |
---|
Verilog Model - 24xx00 Devices |
Brochures |
---|
Serial EEPROM - Automotive Brochure |
Corporate Product Selector Guide |
Electronic Solutions for Medical and Fitness |
MPLAB® X IDE Product Overview |
Memory Products Brochure |
Supporting Collateral |
---|
Serial EEPROM Cross Reference Guide |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0143 |
Shipping Weight (kg) | 0.248485 |
Lead Count | 8 |
Package Type | TDFN |
Package Width or Size | 2x3x0.8mm |
Soldering Composition | NiPdAu |
16 byte, 128 bit, 1.8V SEE, IND | Microchip Technology |
Eeprom, 128Bit, -40 To 85Deg C | Newark Electronics |
EEPROM Serial-I2C 128-bit 16 x 8 2.5V/3.3V/5V 8-Pin TDFN EP T/R | Avnet America |
16 byte, 128 bit, 1.8V SEE, IND | Microchip Technology Inc. 24AA00T-I/MNY | RS Americas |
EEPROM, 128BIT, -40 TO 85DEG C | Farnell |
Where can I find additional details, specifications and documents for a 24AA00T-I/MNY?
Additional datasheets, footprints and schematics for 24AA00T-I/MNY are listed on our Part Details page. You can also find images and similar parts to 24AA00T-I/MNY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 24AA00T-I/MNY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 24AA00T-I/MNY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 24AA00T-I/MNY fall under?
The 24AA00T-I/MNY is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to 24AA00T-I/MNY when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 24AA00T-I/MNY you can contact the distributor directly for product support, shipping queries etc.
Is the 24AA00T-I/MNY RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for 24AA00T-I/MNY have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 24AA00T-I/MNY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 24AA00T-I/MNY often in real-time on the comparison pages.
What if I can't find stock of 24AA00T-I/MNY?
You can fill out our help required form which you can use to request a quote for 24AA00T-I/MNY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.