Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$10.43
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$15.57
|
130
in stock
|
Buy Now | |
RS Americas
from US$20.18
|
643
in stock
|
Buy Now | |
Chip One Stop
from US$18.30
|
219
in stock
|
Buy Now | |
Heilind Electronics
from US$17.91
|
178
in stock
|
Buy Now | |
Rapid Electronics
from US$19.13
|
139
in stock
|
Buy Now | |
Newark Electronics
from US$14.57
|
130
in stock
|
Buy Now | |
element14
from US$15.78
|
130
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$17.91
|
59
in stock
|
Buy Now | |
Carlton-Bates
from US$19.35
|
31
in stock
|
Buy Now | |
TE Store
from US$52.61
|
26
in stock
|
Buy Now | |
Relay Specialties
from US$10.43
|
4
in stock
|
Buy Now | |
Avnet America
from US$16.70
|
-
|
Buy Now |
Accessory Type | DIN Rail Mounting Track |
---|---|
For Use With | TE Connectivity K10 KH KHA Series Relays |
Length | 914.4mm |
Height | - |
Width | - |
Rail Material | - |
Fixing Centers | - |
Product Range | - |
External Width | 34.93mm |
Track, Mounting, DIN Rail, 36 in., 1.375 in., RoHS Compliant, ELV Compliant | TE Connectivity 24A110 | RS Americas |
24A110 DIN MOUNTNG TRACK | Heilind Electronics |
Relay Sockets&Hardware DIN RAIL 36 | Rapid Electronics |
Din Mounting Rail | Newark Electronics |
Relay DIN Rail, DIN 35mm x 10mm, 36, (914mm), Aluminum - 1419111-6 | Carlton-Bates |
24A110=TRACK,MOUNTING Body Material: Aluminum Relay Accessory Type: DIN Rail Style Mounting Track Accessory Aluminum DIN Rail Style Mounting Track | Relay Accessories & Socket & Clip | Part Number: 24A110 | Internal Number: 1419111-6 | TE Connectivity | TE Store |
TYCO P&B DIN RAIL STYLE MOUNTI | Relay Specialties |
Connector Accessories Relay Socket Mounting DIN Rail Track Aluminum | Avnet America |
Where can I find additional details, specifications and documents for a 24A110?
Additional datasheets, footprints and schematics for 24A110 are listed on our Part Details page. You can also find images and similar parts to 24A110 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 24A110 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 24A110 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 24A110 fall under?
The 24A110 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Cabinet & Rack Accessories.
Can I view similar or alternative parts?
You can view similar parts to 24A110 when available in the Cabinet & Rack Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 24A110 you can contact the distributor directly for product support, shipping queries etc.
Is the 24A110 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 24A110 have stock available?
Authorised distributors including RS Americas, Chip One Stop, Heilind Electronics, Rapid Electronics and Newark Electronics have stock available or on a lead time for 24A110.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 24A110 often in real-time on the comparison pages.
What if I can't find stock of 24A110?
You can fill out our help required form which you can use to request a quote for 24A110 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.