Status: | Active |
---|---|
Series: | 24AA256UID |
RoHS: | Compliant |
Prices starting from US$0.90
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$1.34 |
600
|
Buy Now | |
Newark Electronics | US$1.06 |
9,215
|
Buy Now | |
element14 | US$1.15 |
9,215
|
Buy Now | |
Farnell | US$1.14 |
9,215
|
Buy Now | |
Microchip Technology | US$0.90 |
6,390
|
Buy Now | |
Avnet America | US$1.02 |
788
|
Buy Now | |
Future Electronics | US$0.90 |
500
|
Buy Now | |
Distrelec | US$1.01 |
390
|
Buy Now | |
Transfer Multisort Elektronik | US$1.15 |
319
|
Buy Now | |
RS Americas | US$0.98 |
-
|
Buy Now |
EUI-48â„¢ & EUI-64â„¢ compatible |
Unique Across All UID-Family EEPROMs |
Scalable to 48-bit, 64-bit, 128-bit, 256-bit, and other lengths |
Stored in Permanently Write-Protected Upper 1/8th of EEPROM Array |
Self-Timed Erase/Write Cycle |
64-Byte Page Write Buffer |
Page Write Time 5 ms Max. |
Low Power |
Operating voltage 1.7V to 5.5V |
Read current 1 mA, max. |
Standby current 1 uA, max. |
Cascadable up to Eight Devices |
Schmitt Trigger Inputs for Noise Suppression |
Output Slope Control to Eliminate Ground Bounce |
100 kHz and 400 kHz Clock Compatible |
ESD Protection >4000V |
Pb-Free and RoHS Compliant |
Packages Include 8-lead PDIP, SOIC and TSSOP |
Density (Organization) | 256K bits (x8) |
---|---|
Operating Voltage Min. (V) | 1.7 |
Oper Voltage Max (V) | 5.5 |
Max. Clock Freq. | 400 kHz |
Page Size (bytes) | 64 |
Write Protected | False |
Write Protect Scheme | Quarter Array |
Endurance | 1,000,000 |
Data Retention (Years) | 200 |
Battery Backup | False |
Pins | Packaging | 8 | SOIC |
Temp Range | -40C to +85C |
Packing Media | Tube (100) |
Board Design Files |
---|
Verilog Model - 24xx256 Devices |
IBIS Model - 24xx256 Devices |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.078 |
Shipping Weight (kg) | 0.25 |
Lead Count | 8 |
Package Type | SOIC |
Package Width or Size | .150In(3.90mm) |
Soldering Composition | Matte Tin |
Eeprom, 256Kbit, I2C, 400Khz, Soic-8 | Newark Electronics |
EEPROM, 256KBIT, I2C, 400KHZ, SOIC-8 | element14 |
256K, 256 X 8 1.8V SERIAL EE UID, IND | Microchip Technology |
EEPROM Serial-I2C 256K-bit 32K x 8 2.5/4.5/5V 8-Pin SOIC Tube | Avnet America |
256K EEPROM Serial-I2C 32Kx8 1.8V SOIC8 | RS |
24AA256 Series 256 Kb (32 K x 8) 5.5 V 400 kHz I2C Serial EEPROM - SOIC-8 | Future Electronics |
Microchip EEPROM I²C 256KB 400kHz 900ns SOIC | Distrelec |
IC: EEPROM memory | Transfer Multisort Elektronik |
EEPROM Serial-I2C 256K-bit 32K x 8 1.8V/2.5V/3.3V/5V Tube | Microchip Technology Inc. 24AA256UID-I/SN | RS Americas |
Where can I find additional details, specifications and documents for a 24AA256UID-I/SN?
Additional datasheets, footprints and schematics for 24AA256UID-I/SN are listed on our Part Details page. You can also find images and similar parts to 24AA256UID-I/SN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 24AA256UID-I/SN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 24AA256UID-I/SN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 24AA256UID-I/SN fall under?
The 24AA256UID-I/SN is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to 24AA256UID-I/SN when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 24AA256UID-I/SN you can contact the distributor directly for product support, shipping queries etc.
Is the 24AA256UID-I/SN RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for 24AA256UID-I/SN have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Microchip Technology and Avnet America have stock available or on a lead time for 24AA256UID-I/SN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 24AA256UID-I/SN often in real-time on the comparison pages.
What if I can't find stock of 24AA256UID-I/SN?
You can fill out our help required form which you can use to request a quote for 24AA256UID-I/SN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.