Status: | Unknown |
---|---|
Series: | 249 Series |
RoHS: | Unknown |
Track Resistance | 500ohm |
---|---|
No. of Turns | 1Turns |
Track Taper | Linear |
Power Rating | 1W |
Resistance Tolerance | ± 10% |
Product Range | 249 Series |
Potentiometer Mounting | Through Hole |
Shaft Diameter | 6.35mm |
No. of Gangs | 1 |
Adjustment Type | Screwdriver Slot |
Shaft Length | 22.2mm |
Bush Diameter | 9.53mm |
Electrical Angular Rotation Tolerance + | 5° |
Electrical Angular Rotation Tolerance - | 5° |
End Resistance | 2ohm |
External Depth | 7.6mm |
External Length / Height | 12.7mm |
External Width | 12.7mm |
Full Power Rating Temperature | 70°C |
Insulation Resistance | 1000Mohm |
Mechanical Angular Rotation Tolerance + | 5° |
Mechanical Angular Rotation Tolerance - | 5° |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +125°C |
Proof Voltage | 750VAC |
Resistance | 500ohm |
Resistor Element Material | Cermet |
Rotation Electrical Angle | 265° |
Rotation Mechanical Angle | 295° |
Temperature Coeff. + | 100ppm/°C |
Temperature Coeff. - | 100ppm/°C |
Termination Type | Radial Leaded |
Rotary Potentiometer, Cermet, 249 Series, 500 Ohm, Linear, 1, 1 W, Through Hole Rohs Compliant: Yes |Vishay 249FGJSPXB25501KA | Newark Electronics |
POTENTIOMETER, 500R | element14 |
Rotary Potentiometer, Cermet, 500 Ohm, 1Turn, Linear, 1 W, ± 10% | Avnet America |
Rotary Potentiometer, Cermet, 500 Ohm, 1Turn, Linear, 1 W, � 10% | Avnet Abacus |
Where can I find additional details, specifications and documents for a 249FGJSPXB25501KA?
Additional datasheets, footprints and schematics for 249FGJSPXB25501KA are listed on our Part Details page. You can also find images and similar parts to 249FGJSPXB25501KA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 249FGJSPXB25501KA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 249FGJSPXB25501KA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 249FGJSPXB25501KA fall under?
The 249FGJSPXB25501KA is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 249FGJSPXB25501KA when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 249FGJSPXB25501KA you can contact the distributor directly for product support, shipping queries etc.
Is the 249FGJSPXB25501KA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 249FGJSPXB25501KA have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and TTI Europe have stock available or on a lead time for 249FGJSPXB25501KA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 249FGJSPXB25501KA often in real-time on the comparison pages.
What if I can't find stock of 249FGJSPXB25501KA?
You can fill out our help required form which you can use to request a quote for 249FGJSPXB25501KA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.