Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.18
Current Rating | 20A |
---|---|
Voltage Rating | 500V |
Filter Type | Feed Through |
Filter Terminals | Wire Leaded |
Inductance Min | - |
Capacitance | 1000pF |
Leakage Current Max | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
External Length / Height | 11.9mm |
Lead Diameter | 1.29mm |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
PCB Hole Diameter | 5.4mm |
Thread Size | 12/28-NF-2A |
Voltage Rating V DC | 500V |
Tusonix 2499-003-X5U0-102PLF 1000pF 12-28 UNF-2A Feed-Thru Capacitor | Rapid Electronics |
Where can I find additional details, specifications and documents for a 2499-003-X5U0-102PLF?
Additional datasheets, footprints and schematics for 2499-003-X5U0-102PLF are listed on our Part Details page. You can also find images and similar parts to 2499-003-X5U0-102PLF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2499-003-X5U0-102PLF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2499-003-X5U0-102PLF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2499-003-X5U0-102PLF fall under?
The 2499-003-X5U0-102PLF is listed under Passive Components > EMC / RFI Suppression > Suppression Filters.
Can I view similar or alternative parts?
You can view similar parts to 2499-003-X5U0-102PLF when available in the Suppression Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2499-003-X5U0-102PLF you can contact the distributor directly for product support, shipping queries etc.
Is the 2499-003-X5U0-102PLF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2499-003-X5U0-102PLF have stock available?
Authorised distributors including Richardson RFPD, element14, Farnell, Newark Electronics and Rapid Electronics have stock available or on a lead time for 2499-003-X5U0-102PLF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2499-003-X5U0-102PLF often in real-time on the comparison pages.
What if I can't find stock of 2499-003-X5U0-102PLF?
You can fill out our help required form which you can use to request a quote for 2499-003-X5U0-102PLF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.