Status: | Unknown |
---|---|
Series: | 249 Series |
RoHS: | Unknown |
Supply Voltage | 125V |
---|---|
Lamp Base Type | Turret |
Illumination Color | Amber |
Mounting Hole Dia | 9.5mm |
Lens Shape | Cylindrical |
Current Rating | 1.9mA |
Product Range | 249 Series |
Colour | Amber |
RoHS Compliant | No |
Indicator Panel Mount Neon Mnt-Sz 0.375" Amber 110-125VAC/VDC Solder Turret Pins | Dialight 249-7866-1433-514 | RS Americas |
Indicator Pnl-Mnt Amber Neon 110AC/125DC | RS |
Indicator, Neon, Panel Mount, Amber, 125V | Newark Electronics |
Panel Mount Indicator Lamps NEON DATALITE | Sager |
Where can I find additional details, specifications and documents for a 249-7866-1433-514?
Additional datasheets, footprints and schematics for 249-7866-1433-514 are listed on our Part Details page. You can also find images and similar parts to 249-7866-1433-514 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 249-7866-1433-514 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 249-7866-1433-514 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 249-7866-1433-514 fall under?
The 249-7866-1433-514 is listed under Optoelectronics & Displays > Panel Mount Indicators, Bases & Lenses > Neon Indicators.
Can I view similar or alternative parts?
You can view similar parts to 249-7866-1433-514 when available in the Neon Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 249-7866-1433-514 you can contact the distributor directly for product support, shipping queries etc.
Is the 249-7866-1433-514 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 249-7866-1433-514 have stock available?
Authorised distributors including RS Americas, RS, Newark Electronics and Sager have stock available or on a lead time for 249-7866-1433-514.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 249-7866-1433-514 often in real-time on the comparison pages.
What if I can't find stock of 249-7866-1433-514?
You can fill out our help required form which you can use to request a quote for 249-7866-1433-514 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.