Status: | Unknown |
---|---|
Series: | 248 Series |
RoHS: | Unknown |
Track Resistance | 100kohm |
---|---|
No. of Turns | 1Turns |
Track Taper | Linear |
Power Rating | 500mW |
Resistance Tolerance | ± 20% |
Product Range | 248 Series |
Potentiometer Mounting | Through Hole |
Shaft Diameter | 6.35mm |
No. of Gangs | 1 |
Adjustment Type | Screwdriver Slot |
Shaft Length | 22.2mm |
Electrical Angular Rotation Tolerance + | 5° |
Electrical Angular Rotation Tolerance - | 5° |
End Resistance | 2ohm |
External Depth | 7.6mm |
External Length / Height | 12.7mm |
External Width | 12.7mm |
Full Power Rating Temperature | 70°C |
Insulation Resistance | 1000Mohm |
Mechanical Angular Rotation Tolerance + | 5° |
Mechanical Angular Rotation Tolerance - | 5° |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +125°C |
Proof Voltage | 750V |
Resistance | 100kohm |
Resistor Element Material | Conductive Plastic |
Rotation Electrical Angle | 265° |
Rotation Mechanical Angle | 295° |
Temperature Coeff. + | 1000ppm/°C |
Temperature Coeff. - | 1000ppm/°C |
Temperature Coefficient | ± 1000ppm/°C |
Rotary Potentiometer, Conductive Plastic, 248 Series, 100 Kohm, Linear, 1, 500 Mw, Through Hole Rohs Compliant: Yes |Vishay 248FGJSPXB25104MA | Newark Electronics |
POTENTIOMETER, 100K | element14 |
Rotary Potentiometer, Conductive Plastic, 100 kOhm, 1Turn, Linear, 500 mW, ± 20% | Avnet America |
Rotary Potentiometer, Conductive Plastic, 100 kOhm, 1Turn, Linear, 500 mW, � 20% | Avnet Abacus |
Where can I find additional details, specifications and documents for a 248FGJSPXB25104MA?
Additional datasheets, footprints and schematics for 248FGJSPXB25104MA are listed on our Part Details page. You can also find images and similar parts to 248FGJSPXB25104MA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 248FGJSPXB25104MA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 248FGJSPXB25104MA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 248FGJSPXB25104MA fall under?
The 248FGJSPXB25104MA is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 248FGJSPXB25104MA when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 248FGJSPXB25104MA you can contact the distributor directly for product support, shipping queries etc.
Is the 248FGJSPXB25104MA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 248FGJSPXB25104MA have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Avnet Abacus have stock available or on a lead time for 248FGJSPXB25104MA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 248FGJSPXB25104MA often in real-time on the comparison pages.
What if I can't find stock of 248FGJSPXB25104MA?
You can fill out our help required form which you can use to request a quote for 248FGJSPXB25104MA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.