248BBHS0XB25252MA

Electronic & Electrical Components

> Resistors

> Potentiometers Trimmers & Accessories

Organise Price Comparison Results by
distributor space
Distributor Statistics for 248BBHS0XB25252MA
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 248BBHS0XB25252MA
Series Information for 248BBHS0XB25252MA - Vishay Intertechnology

Features

  • feature
    - Model 248: 0.5 W at 70 u00b0C (conductive plastic element) - Model 249: 1 W at 70 u00b0C (cermet element) - Cost effective panel potentiometer - PCB mounting - Tests according to CECC 41000 or IEC 60393-1

Description

POTENTIOMETER 2K5

Specifications

Track Resistance:
2.5kohm
No. of Turns:
1Turns
Track Taper:
Linear
Power Rating:
500mW
Resistance Tolerance:
± 20%
Product Range:
248 Series
Potentiometer Mounting:
Through Hole
Shaft Diameter:
3.18mm
No. of Gangs:
1
Adjustment Type:
Screwdriver Slot
Shaft Length:
19.1mm
Electrical Angular Rotation Tolerance +:
Electrical Angular Rotation Tolerance -:
End Resistance:
2ohm
External Depth:
7.6mm
External Length / Height:
12.7mm
External Width:
12.7mm
Full Power Rating Temperature:
70°C
Insulation Resistance:
1000Mohm
Mechanical Angular Rotation Tolerance +:
Mechanical Angular Rotation Tolerance -:
Operating Temperature Max:
125°C
Operating Temperature Min:
-55°C
Operating Temperature Range:
-55°C to +125°C
Proof Voltage:
750V
Resistance:
2.5ohm
Resistor Element Material:
Conductive Plastic
Rotation Electrical Angle:
265°
Rotation Mechanical Angle:
295°
Temperature Coeff. +:
1000ppm/°C
Temperature Coeff. -:
1000ppm/°C
Temperature Coefficient:
± 1000ppm/°C

Alternate Descriptions

Avnet America

Res Cermet POT 2.5K Ohm 20% 1/2W 1(Elec)/1(Mech)Turn 6.35mm (29.82 X 12.7 X 13.11mm) Pin Panel Mount Bulk

Avnet America product

Avnet Europe

Res Cermet POT 2.5K Ohm 20% 1/2W 1(Elec)/1(Mech)Turn 6.35mm (29.82 X 12.7 X 13.11mm) Pin Panel Mount Bulk

Avnet Europe product