Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
248942-000,
7-1201032-3 |
Prices starting from US$325.09
Material | 303 Stainless Steel |
---|---|
Adapter Plating Material | Steel & Other Base Metals Heat Treatable to Improve Hardness: Electroless Nickel per SAE AMS-C-26074, Class 1, Grade B, Aluminum Alloys: Electroless Nickel per SAE AMS-C-26074, Class 3 or Class 4, Grade B |
TE Adapter Code | 54 |
Connector General Specification Number | MIL-DTL-83723 / SERIES III |
TE Connector Interface Code | 54 |
Adapter Angle | 45 |
Connector System | Cable-to-Cable |
Style | HexaShield |
Sealable | Yes |
Connector Shell Size | 13 |
Termination Device Type | Ferrule |
Operating Temperature Range | -65 – 200°C, -85 – 392°F |
Circular Mil Spec Backshells Hex54-Ac-45-13-A3-1 |Raychem Te Connectivity 248942-000 | Newark Electronics |
Circular MIL Spec Backshells HEX54-AC-45-13-A3-1 | Rapid Electronics |
TE Connectivity Circular MIL Spec Backshells HEX54-AC-45-13-A3-1 | Distrelec |
Hexashield Adaptor for Code-54 Connectors with Plain Clamping Nut Aluminum Alloy Electroless Nickel | Avnet America |
Where can I find additional details, specifications and documents for a 248942-000?
Additional datasheets, footprints and schematics for 248942-000 are listed on our Part Details page. You can also find images and similar parts to 248942-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 248942-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 248942-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 248942-000 fall under?
The 248942-000 is listed under Connectors > Connector Backshells & Adapters > Screened Backshells & Adapters.
Can I view similar or alternative parts?
You can view similar parts to 248942-000 when available in the Screened Backshells & Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 248942-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 248942-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 248942-000 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 248942-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 248942-000 often in real-time on the comparison pages.
What if I can't find stock of 248942-000?
You can fill out our help required form which you can use to request a quote for 248942-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.