Options for Price Comparison
Distributor Statistics for 248913-000
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -

Part Details

Loading...
Loading Results for 248913-000
Details for 248913-000 by TE Connectivity
Connectors > Connector Backshells & Adapters > Ruggedized Backshells & Adapters

248913-000 by TE Connectivity

TXR32AB00-1806AI2

Part Information

248913-000 image
Not applicable for solder process capability
Status: Active
Aliases: 248913-000, 5-1191825-6
Product Code: C417
Global Product Line: 907
GPL Description: Aerospace Defense & Marine

Technical Specifications

Adapter Entry Size:
6
Adapter Plating Material:
Cadmium (AMS-QQ-P-416 Type II, Class 3)
Color:
Olive Drab
Material:
Aluminum
TE Adapter Code:
32
Cable Diameter Range:
.188 – .3in, 4.8 – 7.6mm
Cable Entry Diameter:
.2 – 9.5mm, .01 – .38in
Connector Detail Specification Number:
MS17344, MS17345, MS17348, MS17346, MS17343, MS17347
Connector General Specification Number:
MIL-DTL-22992 Class C,R, MIL-DTL-22992 Class C,J,R
Pluggable I/O Accessory Type:
Tinel-Lock Adapter
Termination Device Type:
Tinel-Lock Ring, Side-Entry Tinel-Lock Ring
Connector Shell Size:
18
Adapter Angle:
00
Style:
Tinel-Lock Adapter
Overbraid Termination:
Tinel-Lock Ring
Operating Temperature Range:
-65 – 175°C, -85 – 347°F
Salt Spray Resistance:
500Hr

Compatible Parts