Status: | Unknown |
---|---|
Series: | 24 Series |
RoHS: | Unknown |
Prices starting from US$34.84
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$47.75
|
No stock
|
Buy Now | |
Newark Electronics
from US$61.69
|
20
in stock
|
Buy Now | |
Rapid Electronics
from US$67.99
|
20
in stock
|
Buy Now | |
Chip One Stop
from US$55.10
|
20
in stock
|
Buy Now | |
Future Electronics
from US$53.62
|
-
|
Buy Now | |
Avnet America
from US$34.84
|
-
|
Buy Now | |
RS Americas
from US$53.39
|
-
|
Buy Now | |
element14
from US$50.52
|
-
|
Buy Now | |
Sager
from US$44.76
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
No. of Switch Positions | 10 Position |
---|---|
No. of Poles | 1 Pole |
Angle of Throw | 36° |
Contact Current AC Max | 1A |
Contact Voltage AC Max | 220V |
Product Range | 24 Series |
Illumination | Non Illuminated |
Rotary Switch,straight,sp10T,on-On,number Of Positions:10,pc Tail Terminal,rotary Shaft,pcb Hole Count:10 |Grayhill 24878-10N | Newark Electronics |
Rotary Switches Rotary Switch PC Mnt 10Pos | Rapid Electronics |
24 Series SP10T 10 Shaft PC Pins 1 A 220 VAC 115 VDC Rotary Switch | Future Electronics |
Switch Rotary SP10T 10 Flatted Shaft PC Pins 1A 220VAC 115VDC | Avnet America |
10 positions 36deg Rotary Switch, 115 V ac/dc, 220 V ac, 6to28 VDC, 1 A, Shaft | Grayhill 24878-10N | RS Americas |
SWITCH, ROTARY, SP10T, 1A, 220V | element14 |
Where can I find additional details, specifications and documents for a 24878-10N?
Additional datasheets, footprints and schematics for 24878-10N are listed on our Part Details page. You can also find images and similar parts to 24878-10N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 24878-10N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 24878-10N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 24878-10N fall under?
The 24878-10N is listed under Switches & Relays > Switches > Rotary Switches.
Can I view similar or alternative parts?
You can view similar parts to 24878-10N when available in the Rotary Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 24878-10N you can contact the distributor directly for product support, shipping queries etc.
Is the 24878-10N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 24878-10N have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Future Electronics and Avnet America have stock available or on a lead time for 24878-10N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 24878-10N often in real-time on the comparison pages.
What if I can't find stock of 24878-10N?
You can fill out our help required form which you can use to request a quote for 24878-10N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.