2486 01 Part Information
Details for 2486 01 by Lumberg
Connectors>USB Connectors & Adapters>USB Connectors
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 1.7600 |
10 | 1.7100 |
50 | 1.6500 |
100 | 1.0800 |
250 | 1.0700 |
500 | 1.0400 |
Stock Information
Details
Part Downloads
Part Specifications
USB Connector Type | Mini USB Type B |
USB Standard | USB 2.0 |
Gender | Receptacle |
No. of Positions | 5Ways |
Connector Mounting | Surface Mount |
Orientation | Right Angle |
Contact Material | Bronze |
Contact Plating | Gold Plated Contacts |
Product Range | - |
SVHC | Lead (15-Jan-2019) |
Connector Mounting Orientation | Surface Mount |
Connector Type | USB Mini B |
Contact Termination | Solder |
Contact Termination Type | Solder |
Current Rating | 0.5A |
No. of Contacts | 5Contacts |
Termination Method | Solder |
Test Voltage | 100V |
Voltage Rating VAC | 5V |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 2486 01?
Additional datasheets, footprints and schematics for 2486 01 are listed in our Part Details tab. You can also find the 2486 01 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2486 01 in the Pricing & Inventory tab next to part details. You can view 2486 01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2486 01 fall under?
The 2486 01 is listed under Connectors > USB Connectors & Adapters > USB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2486 01 when available in the USB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2486 01 you can contact the distributor directly for product support, shipping queries etc.
Is the 2486 01 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for 2486 01 have stock available?
There is no stock from authorised distributors for 2486 01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2486 01 often in real-time on the comparison pages.
What if I can't find stock of 2486 01?
You can fill out our help required form which you can use to request a quote for 2486 01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.