248514-000

Power Systems

> Power Cable Accessories

> Joints & Splices

distributor space
Organise Price Comparison Results by
Distributor Statistics for 248514-000
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 248514-000
Series Information for 248514-000 - TE Connectivity
  • Status: Active
  • Aliases: 248514-000, 9-1200224-9
  • Product Code: H439
  • Global Product Line: F25
  • GPL Description: ENERGY

Description

MM-5-3D160

Specifications

Color:
Transparent
Partition Orientation:
Vertical
Number of Main Wires (Max):
4
Number of Branch Wires (Max):
4
Cable Diameter (Min) (Main):
27mm
Cable Diameter (Max) (Main):
55mm
Branch Cable Cross-Section (Max):
70mm²
Cable Cross-Section (Max) (Main):
150mm²
Branch Cable Diameter (Min):
18mm
Branch Cable Diameter (Max):
36mm
Branch Cable Cross-Section (Min):
10mm²
Cable Cross-Section (Min) (Main):
35mm²
Filler Volume:
1.6l
Voltage Class:
≤ 1kV
UL Rating:
No
Standards:
EN 50393
CSA Certified:
No
Solvent-Free:
Yes
Silicone-Free:
Yes
Non-Toxic & Non-Corrosive Emission Isocyanate-Free:
No
UV-Stabilized:
No
Free of Lead, Cadmium, Heavy Metals:
Yes
Halogen Free:
Yes
Installation Instruction:
English
Product Availability:
Worldwide
Closing Method:
Snap to Close
Cable Seal:
Foam Rools
Mechanical Connectors Included:
No
Tap Geometry:
Parallel
Product Family:
GURO MM-5
Shelf Life:
24 months
Case Seal:
Labyrinth
Filler:
RAPID 3010
Strain Relief:
No
Filler Packing (D/C):
Double Chamber Bags
Product Type:
Resin Branch Joint
Technology:
Resin
Chemical Resistance:
Water & Humic Acids

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability