Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | PCB Bracket |
---|---|
For Use With | SCHROFF 24822-055 24822-075 24822-095 & 24822-005 Mounting Plates |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
PCB support for mounting plate 217.45mm | RS |
Pcb Bracket, 13.5Mm, Aluminium | Newark Electronics |
Enclosure, Accessory, PCB Mounting Guide Rail, For 8.7 deep Interscale M | nVent SCHROFF 24827025 | RS Americas |
PCB BRACKET, 13.5MM, ALUMINIUM | element14 |
PCB Bracket Aluminum 217.45mm Length | Avnet Abacus |
Where can I find additional details, specifications and documents for a 24827025?
Additional datasheets, footprints and schematics for 24827025 are listed on our Part Details page. You can also find images and similar parts to 24827025 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 24827025 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 24827025 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 24827025 fall under?
The 24827025 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Cabinet & Rack Accessories.
Can I view similar or alternative parts?
You can view similar parts to 24827025 when available in the Cabinet & Rack Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 24827025 you can contact the distributor directly for product support, shipping queries etc.
Is the 24827025 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 24827025 have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for 24827025.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 24827025 often in real-time on the comparison pages.
What if I can't find stock of 24827025?
You can fill out our help required form which you can use to request a quote for 24827025 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.